ATSAMD21J18A SAM D21 Xplained Pro SAM D ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Win Source Part Number: 1032099-ATSAMD21-XPR
Category: Development Boards, Kits, Programmers>Evaluati
Series: SAM D
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATSAMD21J18A
Board Type: Evaluation Platform
Platform: SAM D21 Xplained Pro
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATSAMD21-XPROATSAMD2
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: ATSAMD21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SAM D21 Xplained Pro Development board
EVALUATION BOARD, 32BIT MCU; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM D; Core Architecture:ARM; Core Sub-Architecture:Cor
EVALUATION BOARD, SAM D21 MCU; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM D; Core Architecture:ARM; Core Sub-Architecture:Cor
SAM D21 XPLAIND PRO ATSAMD21J18A
Development Boards & Kits - ARM SAM D21 XPLAINED Pro Eval Brd
Development Boards & Kits - ARM SAM D21 XPLAINED Pro Eval Brd
| DigiKey | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATSAMD21-XPRO-ND | 1032099-ATSAMD21-XPRO | ATSAMD21-XPRO | 1306174 | 45X9899 | ATSAMD21-XPRO | ATSAMD21-XPRO |
| Product Name | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Microcontroller - Development Tool | Microcontroller Development Tools | Evaluation Board, 32Bit Mcu; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Manufacturer | Microchip (PIC®) | Microchip | Sam; Other | Atmel; Other | SAM D21 Xplained Pro; Other |