Manufacturer: Microchip Technology
Win Source Part Number: 862488-ATSAMD20-XPRO
Series: SAM D
Features: ATSAMD20J18 SAM D20 Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-M0+
Package: Box
Mounting: Fixed
Family Name: ATSAMD20
Categories: Development Boards
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
ATSAMD20J18 SAM D20 Xplained Pro SAM D ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SAM D20 XPLAINED PRO ATSAMD20J18
EVALUATION BOARD, SAM D20 XPLAINED PRO; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAMD20; Core Architecture:ARM; Core Sub-Architecture:Cor
SAMD20, XPLAINED PRO, EVAL BOARD; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAMD20; Core Architecture:ARM; Core Sub-Architecture:Cor
Development Boards & Kits - ARM SAM D20 Xplained Pro Evaluation Kit
Development Boards & Kits - ARM SAM D20 Xplained Pro Evaluation Kit
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 862488-ATSAMD20-XPRO | ATSAMD20-XPRO-ND | ATSAMD20-XPRO | ATSAMD20-XPRO | 95W9928 | ATSAMD20-XPRO |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - ATSAMD20-XPRO | Embedded MCU, DSP Evaluation Boards | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Board, Sam D20 Xplained Pro; Silicon Manufacturer Microchip | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |