Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards AS179-92LF-EVB

Description
AS179-92 - Switch Evaluation Board
Request a Quote Datasheet
Description
AS179-92 - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1183-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1183-ND
RF, RFID, Wireless Evaluation Boards 863-1183-ND
AS179-92 - Switch Evaluation Board

AS179-92 - Switch Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1046009-AS179-92LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1046009-AS179-92LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1046009-AS179-92LF-EVB
Win Source Part Number: 1046009-AS179-92LF-E VB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch Package: Box For Use With/Related Products: AS179-92 Standard Package: 1 Frequency: 300MHz ~ 3GHz Supplied Contents: Board(s) Alternative Parts (Cross-Reference): MICRF220-315-EV; MICRF219A-315-EVAS17 9-92LF_EVB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: AS17992LFEVB,863-118 3 Base Product Number: AS179-92

Win Source Part Number: 1046009-AS179-92LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch
Package: Box
For Use With/Related Products: AS179-92
Standard Package: 1
Frequency: 300MHz ~ 3GHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): MICRF220-315-EV; MICRF219A-315-EVAS179-92LF_EVB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: AS17992LFEVB,863-1183
Base Product Number: AS179-92

Buy Now Datasheet
Switch Evaluation Board - AS179-92LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
AS179-92LF-EVB
Switch Evaluation Board AS179-92LF-EVB
The AS179-92LF is a pHEMT GaAs FET Single Pole Double Throw (SPDT) switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The AS179-92LF is manufactured in a compact, low-cost 2.00 x 1.25 mm, 6-pin SC-70 package.

The AS179-92LF is a pHEMT GaAs FET Single Pole Double Throw (SPDT) switch. The device features low insertion loss and positive voltage operation with very low DC power consumption. The AS179-92LF is manufactured in a compact, low-cost 2.00 x 1.25 mm, 6-pin SC-70 package.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - AS179-92LF-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
AS179-92LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards AS179-92LF-EVB
EVAL BOARD FOR AS179-92 SPDT SW

EVAL BOARD FOR AS179-92 SPDT SW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1183-ND 1046009-AS179-92LF-EVB AS179-92LF-EVB AS179-92LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Switch Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TEST BOARD FOR 99-01-2678 CS - TB-1072+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details