Microchip Technology, Inc. Expansion Boards, Daughter Cards ATWINC3400-XSTK

Description
ATWINC3400-MR210CA Bluetooth, WiFi RF Xplained Pro Platform Evaluation Expansion Board
Request a Quote Datasheet
Description
ATWINC3400-MR210CA Bluetooth, WiFi RF Xplained Pro Platform Evaluation Expansion Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - ATWINC3400-XSTK-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
ATWINC3400-XSTK-ND
Expansion Boards, Daughter Cards ATWINC3400-XSTK-ND
ATWINC3400-MR210CA Bluetooth, WiFi RF Xplained Pro Platform Evaluation Expansion Board

ATWINC3400-MR210CA Bluetooth, WiFi RF Xplained Pro Platform Evaluation Expansion Board

Buy Now Datasheet
Downers Grove, IL, United States
ISM Module Development Kit
ATWINC3400-XSTK
ISM Module Development Kit ATWINC3400-XSTK
The ATWINC3400-XSTK evaluation kit is a hardware platform to evaluate the WINC3400-MR210CA module. The WINC3400 is an IEEE 802.11 b/g/n/BLE4.0 IoT network controller SoC. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and BLE Network capabilities through SPI-to-Wi-Fi interface. The WINC3400 connects to any PIC or SAM MCU with minimal resource requirements. The WINC3400's most advanced mode is a single stream 1x1 802.11n mode providing up to 72 Mbps PHY throughput. The WINC3400 features fully-integrated Power Amplifier, LNA, Switch and Power Management. It also features an on-chip microcontroller and integrated flash memory for system software with built in coexistence mechanism for concurrent Wi-Fi & BLE functionality. The only external clock source needed for the WINC3400 is a high-speed crystal or oscillator running at 26 MHz. The WINC3400 is available in a QFN package or as a fully certified module.

The ATWINC3400-XSTK evaluation kit is a hardware platform to evaluate the WINC3400-MR210CA module. The WINC3400 is an IEEE 802.11 b/g/n/BLE4.0 IoT network controller SoC. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and BLE Network capabilities through SPI-to-Wi-Fi interface. The WINC3400 connects to any PIC or SAM MCU with minimal resource requirements. The WINC3400's most advanced mode is a single stream 1x1 802.11n mode providing up to 72 Mbps PHY throughput. The WINC3400 features fully-integrated Power Amplifier, LNA, Switch and Power Management. It also features an on-chip microcontroller and integrated flash memory for system software with built in coexistence mechanism for concurrent Wi-Fi & BLE functionality. The only external clock source needed for the WINC3400 is a high-speed crystal or oscillator running at 26 MHz. The WINC3400 is available in a QFN package or as a fully certified module.

Supplier's Site Datasheet
Xplained Pro Starter Kit, Arm Cortex-M0+; Silicon Manufacturer Microchip - 48AC2689 - Newark, An Avnet Company
Chicago, IL, United States
Xplained Pro Starter Kit, Arm Cortex-M0+; Silicon Manufacturer Microchip
48AC2689
Xplained Pro Starter Kit, Arm Cortex-M0+; Silicon Manufacturer Microchip 48AC2689
XPLAINED PRO STARTER KIT, ARM CORTEX-M0+; Silicon Manufacturer:Microch ip; No. of Bits:32bit; Silicon Family Name:SAMD21; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:SAMD21J18A; Kit Contents:Xplained RoHS Compliant: Yes

XPLAINED PRO STARTER KIT, ARM CORTEX-M0+; Silicon Manufacturer:Microchip; No. of Bits:32bit; Silicon Family Name:SAMD21; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:SAMD21J18A; Kit Contents:Xplained RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - ATWINC3400-XSTK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
ATWINC3400-XSTK
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards ATWINC3400-XSTK
WILC3400 XPLAINED PRO STARTER KI

WILC3400 XPLAINED PRO STARTER KI

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATWINC3400-XSTK-ND ATWINC3400-XSTK 48AC2689 ATWINC3400-XSTK
Product Name Expansion Boards, Daughter Cards ISM Module Development Kit Xplained Pro Starter Kit, Arm Cortex-M0+; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Supported System Bluetooth, WiFi Bluetooth, WiFi
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2837984 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBT-253059-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers