Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits ATA6613-EK

Description
ATA6613 LIN + MCU Interface Evaluation Board
Request a Quote Datasheet
Description
ATA6613 LIN + MCU Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - ATA6613-EK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATA6613-EK-ND
Evaluation and Demonstration Boards and Kits ATA6613-EK-ND
ATA6613 LIN + MCU Interface Evaluation Board

ATA6613 LIN + MCU Interface Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - ATA6613-EK - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ATA6613-EK
Linear ICs - Evaluation Board ATA6613-EK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1046736-ATA6613-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1046736-ATA6613-EK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1046736-ATA6613-EK
Win Source Part Number: 1046736-ATA6613-EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LIN + MCU Supplied Contents: Board(s) Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA6613 Alternative Parts (Cross-Reference): ATA6613-EKATA6613EK; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Base Product Number: ATA6613

Win Source Part Number: 1046736-ATA6613-EK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: LIN + MCU
Supplied Contents: Board(s)
Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATA6613
Alternative Parts (Cross-Reference): ATA6613-EKATA6613EK;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATA6613

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATA6613-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATA6613-EK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATA6613-EK
BOARD DEMO LIN-MCM FOR ATA6613

BOARD DEMO LIN-MCM FOR ATA6613

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
ATA6613-EK
Development Boards & Kits - AVR ATA6613-EK
Development Boards & Kits - AVR Demoboard LIN-MCM

Development Boards & Kits - AVR Demoboard LIN-MCM

Buy Now Datasheet
Dev Board, Mcu, Lin Networking; Silicon Manufacturer Microchip - 68T2225 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Mcu, Lin Networking; Silicon Manufacturer Microchip
68T2225
Dev Board, Mcu, Lin Networking; Silicon Manufacturer Microchip 68T2225
DEV BOARD, MCU, LIN NETWORKING; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:meg aAVR; Silicon Core Number:ATA6613; Kit Contents:Development Board for ATA6613 RoHS Compliant: Yes

DEV BOARD, MCU, LIN NETWORKING; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:megaAVR; Silicon Core Number:ATA6613; Kit Contents:Development Board for ATA6613 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATA6613-EK-ND ATA6613-EK 1046736-ATA6613-EK ATA6613-EK ATA6613-EK 68T2225
Product Name Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Development Boards & Kits - AVR Dev Board, Mcu, Lin Networking; Silicon Manufacturer Microchip
Category Developement Board Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - ASY-MDEV-GPS-SG-DB-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB,ERA-6,WW107,50 OHM / RoHS - TB-408-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2305122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDIFX007TTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers