Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits ATA6614-EK

Description
Win Source Part Number: 1046737-ATA6614-EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LIN + MCU Supplied Contents: Board(s) Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA6614 Secondary Attributes: SPI Interface Alternative Parts (Cross-Reference): ATA6614-EKATA6614EK; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: ATA6614
Request a Quote Datasheet
Description
Win Source Part Number: 1046737-ATA6614-EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LIN + MCU Supplied Contents: Board(s) Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA6614 Secondary Attributes: SPI Interface Alternative Parts (Cross-Reference): ATA6614-EKATA6614EK; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: ATA6614
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1046737-ATA6614-EK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1046737-ATA6614-EK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1046737-ATA6614-EK
Win Source Part Number: 1046737-ATA6614-EK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LIN + MCU Supplied Contents: Board(s) Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ATA6614 Secondary Attributes: SPI Interface Alternative Parts (Cross-Reference): ATA6614-EKATA6614EK; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: ATA6614

Win Source Part Number: 1046737-ATA6614-EK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: LIN + MCU
Supplied Contents: Board(s)
Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATA6614
Secondary Attributes: SPI Interface
Alternative Parts (Cross-Reference): ATA6614-EKATA6614EK;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: ATA6614

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - ATA6614-EK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ATA6614-EK-ND
Evaluation and Demonstration Boards and Kits ATA6614-EK-ND
ATA6614 LIN + MCU Interface Evaluation Board

ATA6614 LIN + MCU Interface Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - ATA6614-EK - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ATA6614-EK
Linear ICs - Evaluation Board ATA6614-EK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
ATA6614-EK
Development Boards & Kits - AVR ATA6614-EK
Development Boards & Kits - AVR Eval Kit for ATA6614

Development Boards & Kits - AVR Eval Kit for ATA6614

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATA6614-EK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATA6614-EK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATA6614-EK
EVALUATION KIT FOR ATA6614

EVALUATION KIT FOR ATA6614

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1046737-ATA6614-EK ATA6614-EK-ND ATA6614-EK ATA6614-EK ATA6614-EK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Development Boards & Kits - AVR Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JCIQ - TB-21 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1845079 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details