SAMR21 Xplained Pro Evaluation Kit
The SAM R21 Xplained Pro evaluation kit is a hardware platform to evaluate the ATSAMR21G18A microcontroller. Supported by the integrated development platform Atmel Studio, the kit provides easy access to the features of the ATSAMR21G18A and explains how to integrate the device in a custom design. The Xplained Pro MCU series evaluation kits include an on-board Embedded Debugger, and no external tools are necessary to program or debug the ATSAMR21G18A. The Xplained Pro extension kits offers additional peripherals to extend the features of the board and ease the development of custom designs.
ATSAMR21G18A SAM R Transceiver; 802.15.4 Evaluation Board
EVAL BOARD SAM R21 PRO
Development Boards & Kits - Wireless SAM R21 Xplained Pro Evaluation kit
EVALUATION BOARD, 32BIT MCU; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM D; Core Architecture:ARM; Core Sub-Architecture:Cor
EVALUATION BOARD, SAM R21 MCU; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM D; Core Architecture:ARM; Core Sub-Architecture:Cor
| RS Components, Ltd. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1306177 | ATSAMR21-XPRO | ATSAMR21-XPRO-ND | ATSAMR21-XPRO | ATSAMR21-XPRO | 45X9952 |
| Product Name | Microcontroller Development Tools | ISM Module Development Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Development Boards & Kits - Wireless | Evaluation Board, 32Bit Mcu; Silicon Manufacturer Microchip |
| Category | Development Suite / Kit | Development Suite / Kit | Developement Board | Developement Board; Development Suite / Kit | Developement Board |