Microchip Technology, Inc. Gate Driver Evaluation Product ASDAK-2ASC-12A1HP-62

Description
AgileSwitch® 2ASC-12A1HP AgileSwitch Silicon Carbide Accelerated Development Kit – 1.2kV The 62mm Electrical Master is a 2-Channel Gate Driver Board for 1.2kV 62MM, D3, SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching™ control, robust short circuit protection and are fully software configurable. Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.2kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.
Request a Quote Datasheet
Description
AgileSwitch® 2ASC-12A1HP AgileSwitch Silicon Carbide Accelerated Development Kit – 1.2kV The 62mm Electrical Master is a 2-Channel Gate Driver Board for 1.2kV 62MM, D3, SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching™ control, robust short circuit protection and are fully software configurable. Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.2kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gate Driver Evaluation Product
ASDAK-2ASC-12A1HP-62
Gate Driver Evaluation Product ASDAK-2ASC-12A1HP-62
AgileSwitch® 2ASC-12A1HP AgileSwitch Silicon Carbide Accelerated Development Kit – 1.2kV The 62mm Electrical Master is a 2-Channel Gate Driver Board for 1.2kV 62MM, D3, SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching™ control, robust short circuit protection and are fully software configurable. Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.2kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.

AgileSwitch® 2ASC-12A1HP AgileSwitch Silicon Carbide Accelerated Development Kit – 1.2kV

The 62mm Electrical Master is a 2-Channel Gate Driver Board for 1.2kV 62MM, D3, SP6 SiC modules. These Plug and Play Gate Driver Boards feature Augmented Switching™ control, robust short circuit protection and are fully software configurable.

Optimized for Heavy Duty Vehicle, Auxiliary Power Unit, Charging, Storage, Inverters and Induction Heating applications, these Gate Driver Boards are UL compliant for up to 1.2kV rated modules (and below), can switch up to 200 kHz and provide up to 7 unique fault and monitoring conditions, including Temperature and High Voltage Monitoring.

Supplier's Site Datasheet
Evaluation and Demonstration Boards and Kits - 150-ASDAK-2ASC-12A1HP-62-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
150-ASDAK-2ASC-12A1HP-62-ND
Evaluation and Demonstration Boards and Kits 150-ASDAK-2ASC-12A1HP-62-ND
2ASC-12A1HP Gate Driver Power Management Evaluation Board

2ASC-12A1HP Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Development Kit, Sic Mosfet Module; Silicon Manufacturer Microchip - 71AH2415 - Newark, An Avnet Company
Chicago, IL, United States
Development Kit, Sic Mosfet Module; Silicon Manufacturer Microchip
71AH2415
Development Kit, Sic Mosfet Module; Silicon Manufacturer Microchip 71AH2415
DEVELOPMENT KIT, SIC MOSFET MODULE; Silicon Manufacturer:Microch ip; Silicon Core Number:2ASC-12A1HP; Kit Application Type:Power Management; Application Sub Type:SiC MOSFET; Product Range:

DEVELOPMENT KIT, SIC MOSFET MODULE; Silicon Manufacturer:Microchip; Silicon Core Number:2ASC-12A1HP; Kit Application Type:Power Management; Application Sub Type:SiC MOSFET; Product Range:

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ASDAK-2ASC-12A1HP-62 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ASDAK-2ASC-12A1HP-62
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ASDAK-2ASC-12A1HP-62
SIC GATE DRIVER EVALUATION PRODU

SIC GATE DRIVER EVALUATION PRODU

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ASDAK-2ASC-12A1HP-62 150-ASDAK-2ASC-12A1HP-62-ND 71AH2415 ASDAK-2ASC-12A1HP-62
Product Name Gate Driver Evaluation Product Evaluation and Demonstration Boards and Kits Development Kit, Sic Mosfet Module; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADE,CD541/542,JV - TB-02 - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details