Microchip Technology, Inc. Microcontroller Development Tools ATMEGA1284P-XPLD

Description
Atmel ATMEGA-1284P Xplained
Request a Quote Datasheet
Description
Atmel ATMEGA-1284P Xplained
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1306144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1306144
Microcontroller Development Tools 1306144
Atmel ATMEGA-1284P Xplained

Atmel ATMEGA-1284P Xplained

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1161692-ATMEGA1284P-XPLD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1161692-ATMEGA1284P-XPLD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1161692-ATMEGA1284P-XPLD
Win Source Part Number: 1161692-ATMEGA1284P- XPLD Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: AVR® ATmega Type: MCU 8-Bit Core Processor: AVR Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: ATMEGA1284P Board Type: Evaluation Platform Platform: MEGA-1284P Xplained Mounting Type: Fixed Alternative Parts (Cross-Reference): ATMEGA1284P-XPLD.; ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Other Names: ATMEGA1284PXPLD Base Product Number: ATMEGA1284

Win Source Part Number: 1161692-ATMEGA1284P-XPLD
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: AVR® ATmega
Type: MCU 8-Bit
Core Processor: AVR
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATMEGA1284P
Board Type: Evaluation Platform
Platform: MEGA-1284P Xplained
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATMEGA1284P-XPLD.;
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Other Names: ATMEGA1284PXPLD
Base Product Number: ATMEGA1284

Buy Now Datasheet
Microcontroller - Development Tool - ATMEGA1284P-XPLD - Richardson RFPD
Downers Grove, IL, United States
Microcontroller - Development Tool
ATMEGA1284P-XPLD
Microcontroller - Development Tool ATMEGA1284P-XPLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - ATMEGA1284P-XPLD-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
ATMEGA1284P-XPLD-ND
Embedded MCU, DSP Evaluation Boards ATMEGA1284P-XPLD-ND
ATMEGA1284P MEGA-1284P Xplained AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board

ATMEGA1284P MEGA-1284P Xplained AVR® ATmega AVR MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
ATMEGA1284P-XPLD
Development Boards & Kits - AVR ATMEGA1284P-XPLD
Development Boards & Kits - AVR MEGA-1284P Xplained Evaluation kit

Development Boards & Kits - AVR MEGA-1284P Xplained Evaluation kit

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATMEGA1284P-XPLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATMEGA1284P-XPLD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATMEGA1284P-XPLD
MEGA-1284P XPLAINED ATMEGA1284P

MEGA-1284P XPLAINED ATMEGA1284P

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Richardson RFPD DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1306144 1161692-ATMEGA1284P-XPLD ATMEGA1284P-XPLD ATMEGA1284P-XPLD-ND ATMEGA1284P-XPLD ATMEGA1284P-XPLD
Product Name Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Microcontroller - Development Tool Embedded MCU, DSP Evaluation Boards Development Boards & Kits - AVR Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1982+ - TB-BFHKI-1982C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1887121 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details