ATSAME70, ATSAMS70, ATSAMV70, ATSAMV71 SAM V71 Xplained Ultra - ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
SAM V71 XPLAINED ULTRA EVALUATION KIT
Manufacturer: Microchip Technology
Win Source Part Number: 769291-ATSAMV71-XULT
Type: MCU 32-Bit
Core Processor: ARM Cortex-M7
For Use With/Related Products: ATSAME70, ATSAMS70, ATSAMV70, ATSAMV71
Mounting: Fixed
Contents: Board(s)
Family Name: ATSAMV71-XULT
Board Type: Evaluation Platform
Platform: SAM V71 Xplained Ultra
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 5A992.c
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Development Boards & Kits - ARM Xplained Ultra Eval kit for SAMV71
SAM V71 XPLAINED ULTRA EVAL BRD
EVALUATION BOARD, XPLAINED ULTRA; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM V; Core Architecture:ARM; Core Sub-Architecture:Cor
| DigiKey | RS Components, Ltd. | Win Source Electronics | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATSAMV71-XULT-ND | 1306179 | 769291-ATSAMV71-XULT | ATSAMV71-XULT | ATSAMV71-XULT | ATSAMV71-XULT | 15AC6213 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Microcontroller Development Tools | Evaluation Boards - Embedded - MCU, DSP - ATSAMV71-XULT | Microcontroller - Development Tool | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Board, Xplained Ultra; Silicon Manufacturer Microchip |
| Manufacturer | Microchip (PIC®) | Sam; Other | Microchip | SAM V71 Xplained Ultra; Other | Atmel; Other |