Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATA6624 LIN Interface Evaluation Board
Manufacturer: Microchip Technology
Win Source Part Number: 769133-ATA6624-EK
Main Purpose: Interface, LIN
Supplied Contents: Board(s)
Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator, Window Watchdog
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATA6624
Family Name: ATA6624
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): ATA6626-EK; ATA6622-EK;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
BOARD DEMO LIN SBC FOR ATA6624
Interface Development Tools LIN Networking System Basis Chip
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATA6624-EK | ATA6624-EK-ND | 769133-ATA6624-EK | ATA6624-EK | ATA6624-EK |
| Product Name | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - ATA6624-EK | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Interface Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |