Microchip Technology, Inc. RF, RFID, Wireless Evaluation Boards ATZB-X-212B-USB

Description
AT86RF212B ZigBit™ Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board
Request a Quote Datasheet
Description
AT86RF212B ZigBit™ Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - ATZB-X-212B-USB-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
ATZB-X-212B-USB-ND
RF, RFID, Wireless Evaluation Boards ATZB-X-212B-USB-ND
AT86RF212B ZigBit™ Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board

AT86RF212B ZigBit™ Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342661-ATZB-X-212B-USB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342661-ATZB-X-212B-USB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342661-ATZB-X-212B-USB
Win Source Part Number: 1342661-ATZB-X-212B- USB Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Series: ZigBit™ Type: Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Package: Box For Use With/Related Products: AT86RF212B Standard Package: 1 Frequency: 700MHz, 800MHz, 900MHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATZB-X

Win Source Part Number: 1342661-ATZB-X-212B-USB
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: ZigBit™
Type: Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Package: Box
For Use With/Related Products: AT86RF212B
Standard Package: 1
Frequency: 700MHz, 800MHz, 900MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATZB-X

Buy Now Datasheet
ISM Module Development Kit - ATZB-X-212B-USB - Richardson RFPD
Downers Grove, IL, United States
ISM Module Development Kit
ATZB-X-212B-USB
ISM Module Development Kit ATZB-X-212B-USB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATZB-X-212B-USB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATZB-X-212B-USB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATZB-X-212B-USB
USB STICK FOR SUB GHZ ZIGBIT

USB STICK FOR SUB GHZ ZIGBIT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATZB-X-212B-USB-ND 1342661-ATZB-X-212B-USB ATZB-X-212B-USB ATZB-X-212B-USB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards ISM Module Development Kit Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3679 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
TB,TSS-183A+,DQ849,50 OHM - TB-969+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2049892 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details