The L165H is a monolithic integrated circuit designed as a power operational amplifier, suitable for various applications including servo amplifiers and power supplies. It operates with a supply voltage of ±18V and can deliver an output current of up to 3A, making it capable of handling high power requirements. The device features large common-mode and differential mode ranges, ensuring versatility in different circuit configurations. Key electrical characteristics include a quiescent drain current of 40-60 mA, an input offset voltage ranging from -2 to -10 mV, and a voltage gain of 80 dB at 1 kHz. The amplifier also exhibits a slew rate of 8 V/ms for a gain of 10 and 6 V/ms for unity gain, indicating its responsiveness in signal processing. Thermal protection and safe operating area (SOA) protection are integrated to enhance reliability during operation. The L165H is packaged in a Pentawatt® format, facilitating easy integration into various designs. Its thermal resistance is rated at 3°C/W, and it can operate within a temperature range of -40 to 150°C. This product is suitable for engineers looking for a robust power amplifier solution with high output capabilities and reliable performance in demanding applications.
Power Amplifier 1 Circuit 5-PENTAWATT
IC POWER 1 CIRCUIT 5PENTAWATT
Power Amplifier 1 Circuit 5-PENTAWATT
IC POWER 1 CIRCUIT 5PENTAWATT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 497-2932-5-ND | L165H | L165H | L165H |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | |
| Package Type | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | Through Hole | Pentawatt-5 (Horizontal, Bent and Staggered Leads) | |
| Supply Voltage (VS) | 12 volts | |||
| Life Cycle Stage | Removed | Removed; Obsolete |