Power Operational Amplifier with thermal shutdown, 3000-REEL Product overview: NCS5652MUTWG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS5652MUTWG can be used for catalog matching and distributor lookup.
Power Operational Amplifier with thermal shutdown
Power Amplifier 2 Circuit 12-UDFN (3x3)
Power Amplifier 2 Circuit 12-UDFN (3x3)
Power Amplifier 2 Circuit 12-UDFN (3x3)
OPAMP, 350KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:1.5V/µs; Supply Voltage Range:3.3V to 13.2V; Amplifier Case Style:UDFN; No. of Pins:12Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps DUAL HIGH CURRENT AMPLIFIER
Power Amplifier 2 Circuit 12-UDFN (3x3)
IC POWER 2 CIRCUIT 12UDFN
IC POWER 2 CIRCUIT 12UDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | 687-NCS5652MUTWG | NCS5652MUTWG | NCS5652MUTWGOSDKR-ND | 73AC8182 | NCS5652MUTWG | NCS5652MUTWG | NCS5652MUTWG | NCS5652MUTWG |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Opamp, 350Khz, -40 To 125Deg C; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | UDFN-12 | 12-UFDFN Exposed Pad | 12-UFDFN Exposed Pad | 12-UFDFN Exposed Pad | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs |