Infineon Technologies AG IGBTs - Single - G4PH40UD2-E G4PH40UD2-E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 067606-G4PH40UD2-E Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 160W Pulsed Collector Current: 82A Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off) Turn-on and Turn-off delay time: 22ns/100ns Testing Conditions: 800V, 21A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 067606-G4PH40UD2-E Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 160W Pulsed Collector Current: 82A Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off) Turn-on and Turn-off delay time: 22ns/100ns Testing Conditions: 800V, 21A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - G4PH40UD2-E - 067606-G4PH40UD2-E - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G4PH40UD2-E
067606-G4PH40UD2-E
IGBTs - Single - G4PH40UD2-E 067606-G4PH40UD2-E
Manufacturer: Infineon Technologies Win Source Part Number: 067606-G4PH40UD2-E Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 50ns Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 160W Pulsed Collector Current: 82A Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off) Turn-on and Turn-off delay time: 22ns/100ns Testing Conditions: 800V, 21A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 067606-G4PH40UD2-E
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 82A
Collector-emitter saturation voltage(Max): 3.1V @ 15V, 21A
Total Switching Energy(Ets): 1.95mJ (on), 1.71mJ (off)
Turn-on and Turn-off delay time: 22ns/100ns
Testing Conditions: 800V, 21A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200V 41A 160W IGBT Transistor
279-G4PH40UD2-E
1200V 41A 160W IGBT Transistor 279-G4PH40UD2-E
IGBT 1200V 41A 160W TO247AD Product overview: G4PH40UD2-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PH40UD2-E can be used for catalog matching and distributor lookup.

IGBT 1200V 41A 160W TO247AD Product overview: G4PH40UD2-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 41A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 41A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PH40UD2-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 067606-G4PH40UD2-E 279-G4PH40UD2-E
Product Name IGBTs - Single - G4PH40UD2-E 1200V 41A 160W IGBT Transistor
VCE(on) 3.1 volts
Unlock Full Specs
to access all available technical data