Infineon Technologies AG 600V 23A 100W IGBT Transistor G4PC30UD

Description
IGBT 600V 23A 100W TO247AC Product overview: G4PC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC30UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 23A 100W TO247AC Product overview: G4PC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC30UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-G4PC30UD
600V 23A 100W IGBT Transistor 279-G4PC30UD
IGBT 600V 23A 100W TO247AC Product overview: G4PC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC30UD can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO247AC Product overview: G4PC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC30UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - G4PC30UD - 204386-G4PC30UD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G4PC30UD
204386-G4PC30UD
IGBTs - Single - G4PC30UD 204386-G4PC30UD
Manufacturer: Infineon Technologies Win Source Part Number: 204386-G4PC30UD Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 204386-G4PC30UD
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 380μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 40ns/91ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-G4PC30UD 204386-G4PC30UD
Product Name 600V 23A 100W IGBT Transistor IGBTs - Single - G4PC30UD
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data