The FZ400R12KP4 is a 62mm standard housing IGBT module with a Trench/Fieldstop IGBT4 and Emitter Controlled 4 diode, rated for 1200V collector-emitter voltage and 400A continuous collector current. It features an extended junction operating temperature, low VCE(sat) with a positive temperature coefficient, and 4 kV AC 1-minute isolation. The module has an isolated base plate, creepage and clearance distances of 21.5 mm, and is UL-approved (E83335). The device is designed for high-power converters, motor drives, UPS systems, and wind turbines.
IGBT Modules IGBT 1200V 400A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FZ400R12KP4 |
| Product Name | IGBT Modules |