IGBT Module Trench Field Stop Single Switch 3300V 2000A 4.2mW Chassis Mount AG-IHVB190-3
IGBT MOD IHV IHM T XHP 3 3-6 5K
IGBT MOD, 3.3KV, 2KA; Continuous Collector Current:2kA; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:-; Operating Temperature Max:150°C; IGBT Termination:Tab; Collector Emitter Voltage Max:3.3kV; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 448-FZ2000R33HE4BOSA1-ND | FZ2000R33HE4BOSA1 | 52AH3775 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | Igbt Mod, 3.3Kv, 2Ka; Continuous Collector Current Infineon |
| Package Type | Module | TO-3 |