Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules FS950R08A6P2BBPSA1

Description
Win Source Part Number: 1339791-FS950R08A6P2 BBPSA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: HybridPACK™ Package: Tray Standard Package: 6 Power - Max: 870 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 750 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-HYBRIDD-2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: FS950R08 Current - Collector (Ic) (Max): 950 A Vce(on) (Max) @ Vge, Ic: 1.35V @ 15V, 450A Input Capacitance (Cies) @ Vce: 80 nF @ 50 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339791-FS950R08A6P2 BBPSA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: HybridPACK™ Package: Tray Standard Package: 6 Power - Max: 870 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 750 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-HYBRIDD-2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: FS950R08 Current - Collector (Ic) (Max): 950 A Vce(on) (Max) @ Vge, Ic: 1.35V @ 15V, 450A Input Capacitance (Cies) @ Vce: 80 nF @ 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1339791-FS950R08A6P2BBPSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1339791-FS950R08A6P2BBPSA1
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1339791-FS950R08A6P2BBPSA1
Win Source Part Number: 1339791-FS950R08A6P2 BBPSA1 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Series: HybridPACK™ Package: Tray Standard Package: 6 Power - Max: 870 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 750 V Current - Collector Cutoff (Max): 1 mA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: AG-HYBRIDD-2 Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: FS950R08 Current - Collector (Ic) (Max): 950 A Vce(on) (Max) @ Vge, Ic: 1.35V @ 15V, 450A Input Capacitance (Cies) @ Vce: 80 nF @ 50 V

Win Source Part Number: 1339791-FS950R08A6P2BBPSA1
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: HybridPACK™
Package: Tray
Standard Package: 6
Power - Max: 870 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 750 V
Current - Collector Cutoff (Max): 1 mA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: AG-HYBRIDD-2
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: FS950R08
Current - Collector (Ic) (Max): 950 A
Vce(on) (Max) @ Vge, Ic: 1.35V @ 15V, 450A
Input Capacitance (Cies) @ Vce: 80 nF @ 50 V

Buy Now Datasheet
Singapore, Singapore
750V 950A IGBT Transistor
297-FS950R08A6P2BBPSA1
750V 950A IGBT Transistor 297-FS950R08A6P2BBPSA1
IGBT MODULE 750V 950A Product overview: FS950R08A6P2BBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 950A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 750V, 950A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS950R08A6P2BBPS A1 can be used for catalog matching and distributor lookup.

IGBT MODULE 750V 950A Product overview: FS950R08A6P2BBPSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 950A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 750V, 950A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FS950R08A6P2BBPSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - 448-FS950R08A6P2BBPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Three Phase Inverter 750V 950A 870W Chassis Mount AG-HYBRIDD-1

IGBT Module Trench Field Stop Three Phase Inverter 750V 950A 870W Chassis Mount AG-HYBRIDD-1

Buy Now Datasheet
IGBTs - 2445877 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2445877
IGBTs 2445877
Infineon FS950R08A6P2BBPSA1 IGBT Module

Infineon FS950R08A6P2BBPSA1 IGBT Module

Supplier's Site
IGBTs - 2445879 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2445879
IGBTs 2445879
Infineon FS950R08A6P2BBPSA1 IGBT Module

Infineon FS950R08A6P2BBPSA1 IGBT Module

Supplier's Site
IGBTs - 2445879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Infineon FS950R08A6P2BBPSA1 IGBT Module

Infineon FS950R08A6P2BBPSA1 IGBT Module

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FS950R08A6P2BBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FS950R08A6P2BBPSA1
Discrete Semiconductor Products - Transistors - IGBTs FS950R08A6P2BBPSA1
IGBT MODULE 750V 950A

IGBT MODULE 750V 950A

Supplier's Site
Igbt Module, Aec-Q101, Six N-Ch, 750V Rohs Compliant Infineon - 49AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Module, Aec-Q101, Six N-Ch, 750V Rohs Compliant Infineon
49AH9201
Igbt Module, Aec-Q101, Six N-Ch, 750V Rohs Compliant Infineon 49AH9201
IGBT MODULE, AEC-Q101, SIX N-CH, 750V ROHS COMPLIANT: YES

IGBT MODULE, AEC-Q101, SIX N-CH, 750V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1339791-FS950R08A6P2BBPSA1 297-FS950R08A6P2BBPSA1 448-FS950R08A6P2BBPSA1-ND 2445877 FS950R08A6P2BBPSA1 49AH9201
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 750V 950A IGBT Transistor IGBT Modules IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt Module, Aec-Q101, Six N-Ch, 750V Rohs Compliant Infineon
VCES 750 volts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Package Type SOT3 Tray Module HybridPACK TO-3
Unlock Full Specs
to access all available technical data