Infineon Technologies AG 1000V 60A 412W IGBT Transistor IGW30N100TFKSA1

Description
IGBT 1000V 60A 412W TO247-3 Product overview: IGW30N100TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 412W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 412W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW30N100TFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1000V 60A 412W TO247-3 Product overview: IGW30N100TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 412W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 412W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW30N100TFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 60A 412W IGBT Transistor
279-IGW30N100TFKSA1
1000V 60A 412W IGBT Transistor 279-IGW30N100TFKSA1
IGBT 1000V 60A 412W TO247-3 Product overview: IGW30N100TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 412W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 412W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW30N100TFKSA1 can be used for catalog matching and distributor lookup.

IGBT 1000V 60A 412W TO247-3 Product overview: IGW30N100TFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 60A, 412W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1000V, 60A, 412W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW30N100TFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IGW30N100TFKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1000V 60A 412W Through Hole PG-TO247-3

IGBT Trench Field Stop 1000V 60A 412W Through Hole PG-TO247-3

Buy Now Datasheet
IGBTs - Single - IGW30N100TFKSA1 - 1045147-IGW30N100TFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW30N100TFKSA1
1045147-IGW30N100TFKSA1
IGBTs - Single - IGW30N100TFKSA1 1045147-IGW30N100TFKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045147-IGW30N100TFK SA1 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 217nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V Maximum Power Dissipation: 412W Pulsed Collector Current: 90A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A Total Switching Energy(Ets): 3.8mJ Turn-on and Turn-off delay time: 33ns/535ns Testing Conditions: 600V, 30A, 16 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045147-IGW30N100TFKSA1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 217nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 412W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 30A
Total Switching Energy(Ets): 3.8mJ
Turn-on and Turn-off delay time: 33ns/535ns
Testing Conditions: 600V, 30A, 16 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGW30N100TFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGW30N100TFKSA1
Discrete Semiconductor Products - Transistors - IGBTs IGW30N100TFKSA1
IGBT 1000V 60A 412W TO247-3

IGBT 1000V 60A 412W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IGW30N100TFKSA1 IGW30N100TFKSA1-ND 1045147-IGW30N100TFKSA1 IGW30N100TFKSA1
Product Name 1000V 60A 412W IGBT Transistor Single IGBTs IGBTs - Single - IGW30N100TFKSA1 Discrete Semiconductor Products - Transistors - IGBTs
PD 412 milliwatts 412000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-247; TO-247-3 SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data