Infineon Technologies AG Power - IGBT - IGBT Modules - FZ600R17KE4 FZ600R17KE4

Description
62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op Low VCEsat Unbeatable Robustness VCEsat with positive Temperature Coefficient Isolated Base Plate Standard Housing 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances Benefits Flexibility Optimal electrical performance Highest reliability Applications Automotive secondary power distribution unit Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Power conversion Designers who used this product also designed with FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules
Request a Quote Datasheet
Description
62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op Low VCEsat Unbeatable Robustness VCEsat with positive Temperature Coefficient Isolated Base Plate Standard Housing 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances Benefits Flexibility Optimal electrical performance Highest reliability Applications Automotive secondary power distribution unit Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Power conversion Designers who used this product also designed with FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FZ600R17KE4 - FZ600R17KE4 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FZ600R17KE4
FZ600R17KE4
Power - IGBT - IGBT Modules - FZ600R17KE4 FZ600R17KE4
62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op Low VCEsat Unbeatable Robustness VCEsat with positive Temperature Coefficient Isolated Base Plate Standard Housing 4 kV AC 1 min Insulation Package with CTI > 400 High Creepage and Clearance Distances Benefits Flexibility Optimal electrical performance Highest reliability Applications Automotive secondary power distribution unit Energy Storage Systems General purpose motor drive - variating frequency and voltage Motor Control Power conversion Designers who used this product also designed with FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules FF1800R12IE5P | IGBT modules DD435N36K | Thyristor / Diode Modules

62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode.


Summary of Features

  • Extended Operation Temperature Tvj op
  • Low VCEsat
  • Unbeatable Robustness
  • VCEsat with positive Temperature Coefficient
  • Isolated Base Plate
  • Standard Housing
  • 4 kV AC 1 min Insulation
  • Package with CTI > 400
  • High Creepage and Clearance Distances

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • Automotive secondary power distribution unit
  • Energy Storage Systems
  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Power conversion

Designers who used this product also designed with


  • FF1800R12IE5P |
    IGBT modules
  • DD435N36K |
    Thyristor / Diode Modules
  • FF1800R12IE5P |
    IGBT modules
  • DD435N36K |
    Thyristor / Diode Modules
  • FF1800R12IE5P |
    IGBT modules
  • DD435N36K |
    Thyristor / Diode Modules
Supplier's Site Datasheet
Transistors - FZ600R17KE4 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FZ600R17KE4
Transistors FZ600R17KE4
IGBT Modules IGBT Module 600A 1700V

IGBT Modules IGBT Module 600A 1700V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FZ600R17KE4
IGBT Modules FZ600R17KE4
IGBT Modules IGBT Module 600A 1700V

IGBT Modules IGBT Module 600A 1700V

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number FZ600R17KE4 FZ600R17KE4 FZ600R17KE4
Product Name Power - IGBT - IGBT Modules - FZ600R17KE4 Transistors IGBT Modules
VCES 1700 volts
VCE(on) 1.95 volts
IC(max) 600 amps
Unlock Full Specs
to access all available technical data