The IGD03N120S7 is a 1200 V, 3 A TRENCHSTOP™ IGBT 7 discrete device in a PG-TO252-3 package, measuring 6.22 mm maximum length, 6.73 mm maximum width, and 10.48 mm maximum height, designed for industrial motor drives. It features a collector-emitter saturation voltage of 2 V at 150 °C junction temperature, 8 µs short-circuit ruggedness, and a gate-emitter voltage rating of ±20 V. The device meets JEDEC J-STD-020 for soldering and is qualified for industrial applications per JEDEC47/20/22.
Hard-switching 1200 V, 3 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-252 package which offers low VCEsat to achieve very low conduction losses in target applications.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGD03N120S7 |
| Product Name | Power - IGBT - IGBT Discretes - IGD03N120S7 |
| VCE(on) | 1200 volts |
| Switching Speed | 2 to 20 kHz |
| tr | 18 ns |