Infineon Technologies AG IGBT Transistors IGB50N60T

Description
IGBT Transistors LOW LOSS IGBT TECH 600V 50A
Description
IGBT Transistors LOW LOSS IGBT TECH 600V 50A
Datasheet
Datasheet Summary
Powered by GS/AI

The IGB50N60T is a 600 V, 50 A TRENCHSTOP™ IGBT designed for frequency inverters in appliances such as washing machines, fans, pumps, and vacuum cleaners. It is packaged in a PG-TO263-3 case with a maximum junction temperature of 175°C. The device has a collector-emitter saturation voltage of 1.5 V (typical) at 25°C and a short circuit withstand time of 5 µs. It features a positive temperature coefficient in V_CE(sat), low gate charge, and low EMI. The thermal resistance from junction to case is 0.45 K/W, and the total switching energy at 25°C is 2.6 mJ. The part is RoHS compliant and qualified according to JEDEC standards for target applications.

Datasheet Summary
Powered by GS/AI

The IGB50N60T is a 600 V, 50 A TRENCHSTOP™ IGBT designed for frequency inverters in appliances such as washing machines, fans, pumps, and vacuum cleaners. It is packaged in a PG-TO263-3 case with a maximum junction temperature of 175°C. The device has a collector-emitter saturation voltage of 1.5 V (typical) at 25°C and a short circuit withstand time of 5 µs. It features a positive temperature coefficient in V_CE(sat), low gate charge, and low EMI. The thermal resistance from junction to case is 0.45 K/W, and the total switching energy at 25°C is 2.6 mJ. The part is RoHS compliant and qualified according to JEDEC standards for target applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Transistors
IGB50N60T
IGBT Transistors IGB50N60T
IGBT Transistors LOW LOSS IGBT TECH 600V 50A

IGBT Transistors LOW LOSS IGBT TECH 600V 50A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IGB50N60T
Product Name IGBT Transistors
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
600V TO252 IGBT Transistor - 279-AIHD10N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
Discrete IGBT Modules - XS series (7th-Gen) Model: FGW40XS120 - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details