The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2B comes with a PinFin baseplate and performance ceramic.
Summary of Features
Blocking voltage 750V
Low VCEsat
Low Switching Losses
Low Qg and Cres
Low Inductive Design
Tvj op = 150°C
Short-time extended Operation Temperature: Tvj op = 175°C
Benefits
Compact Design
Direct Cooled Base Plate and performance ceramic
Integrated NTC temperature sensor
PressFIT Contact Technology
RoHS compliant
Mechanical guiding elements
Potential Applications
Automotive Applications
Hybrid und Battery Electric Vehicles
Commercial, Construction and Agriculture Vehicles
Applications
EV traction inverter
Designers who used this product also designed with
IAUC41N06S5L100 | Automotive MOSFET
1EBN1001AE | Gate driver ICs
BSL606SN | Small signal/small power MOSFET
BSZ15DC02KD H | Dual MOSFET
BSS306N | Small signal/small power MOSFET
BSP762T | Classic PROFET™ 24V | automotive smart high-side switch
1EDI2002AS | Gate driver ICs
IAUC41N06S5L100 | Automotive MOSFET
1EBN1001AE | Gate driver ICs
BSL606SN | Small signal/small power MOSFET
BSZ15DC02KD H | Dual MOSFET
BSS306N | Small signal/small power MOSFET
BSP762T | Classic PROFET™ 24V | automotive smart high-side switch
1EDI2002AS | Gate driver ICs
IAUC41N06S5L100 | Automotive MOSFET
1 2
The HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product FS950R08A6P2B comes with a PinFin baseplate and performance ceramic.
Summary of Features
- Blocking voltage 750V
- Low VCEsat
- Low Switching Losses
- Low Qg and Cres
- Low Inductive Design
- Tvj op = 150°C
- Short-time extended Operation Temperature: Tvj op = 175°C
Benefits
- Compact Design
- Direct Cooled Base Plate and performance ceramic
- Integrated NTC temperature sensor
- PressFIT Contact Technology
- RoHS compliant
- Mechanical guiding elements
Potential Applications
- Automotive Applications
- Hybrid und Battery Electric Vehicles
- Commercial, Construction and Agriculture Vehicles
Applications
Designers who used this product also designed with
- IAUC41N06S5L100 |
Automotive MOSFET
- 1EBN1001AE |
Gate driver ICs
- BSL606SN |
Small signal/small power MOSFET
- BSZ15DC02KD H |
Dual MOSFET
- BSS306N |
Small signal/small power MOSFET
- BSP762T |
Classic PROFET™ 24V | automotive smart high-side switch
- 1EDI2002AS |
Gate driver ICs
- IAUC41N06S5L100 |
Automotive MOSFET
- 1EBN1001AE |
Gate driver ICs
- BSL606SN |
Small signal/small power MOSFET
- BSZ15DC02KD H |
Dual MOSFET
- BSS306N |
Small signal/small power MOSFET
- BSP762T |
Classic PROFET™ 24V | automotive smart high-side switch
- 1EDI2002AS |
Gate driver ICs
- IAUC41N06S5L100 |
Automotive MOSFET
1
2