Infineon Technologies AG 600V 16A 99W IGBT Transistor GB4060D

Description
IGBT 600V 16A 99W TO220AB Product overview: GB4060D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 99W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 99W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB4060D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 99W TO220AB Product overview: GB4060D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 99W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 99W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB4060D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 99W IGBT Transistor
279-GB4060D
600V 16A 99W IGBT Transistor 279-GB4060D
IGBT 600V 16A 99W TO220AB Product overview: GB4060D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 99W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 99W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB4060D can be used for catalog matching and distributor lookup.

IGBT 600V 16A 99W TO220AB Product overview: GB4060D from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 99W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 99W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB4060D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - GB4060D - 040390-GB4060D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GB4060D
040390-GB4060D
IGBTs - Single - GB4060D 040390-GB4060D
Manufacturer: Infineon Technologies Win Source Part Number: 040390-GB4060D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 60ns IGBT Type: Trench Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 99W Pulsed Collector Current: 32A Collector-emitter saturation voltage(Max): 1.85V @ 15V, 8A Total Switching Energy(Ets): 70μJ (on), 145μJ (off) Turn-on and Turn-off delay time: 30ns/95ns Testing Conditions: 400V, 8A, 47 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040390-GB4060D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 60ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 99W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 1.85V @ 15V, 8A
Total Switching Energy(Ets): 70μJ (on), 145μJ (off)
Turn-on and Turn-off delay time: 30ns/95ns
Testing Conditions: 400V, 8A, 47 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-GB4060D 040390-GB4060D
Product Name 600V 16A 99W IGBT Transistor IGBTs - Single - GB4060D
PD 99000 milliwatts 99000 milliwatts
Unlock Full Specs
to access all available technical data