Infineon Technologies AG IGBT Discretes IGP20N65H5

Description
Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation to match the market’s high efficiency demands of tomorrow. Summary of Features 650V breakthrough voltage Compared to Infineon’s Best-in-class HighSpeed 3 family Factor 2.5 lower Q g Factor 2 reduction in switching losses 200mV reduction in V CE(sat) Low C OES/E OSS Mild positive temperature coefficient V CE(sat) Temperature stability of V f Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50V increase in the bus voltage possible without compromising reliability Higher power density design Applications Offline UPS - high frequency transformers
Request a Quote Datasheet
Description
Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation to match the market’s high efficiency demands of tomorrow. Summary of Features 650V breakthrough voltage Compared to Infineon’s Best-in-class HighSpeed 3 family Factor 2.5 lower Q g Factor 2 reduction in switching losses 200mV reduction in V CE(sat) Low C OES/E OSS Mild positive temperature coefficient V CE(sat) Temperature stability of V f Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50V increase in the bus voltage possible without compromising reliability Higher power density design Applications Offline UPS - high frequency transformers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IGP20N65H5 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IGP20N65H5
IGBT Discretes IGP20N65H5
Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation to match the market’s high efficiency demands of tomorrow. Summary of Features 650V breakthrough voltage Compared to Infineon’s Best-in-class HighSpeed 3 family Factor 2.5 lower Q g Factor 2 reduction in switching losses 200mV reduction in V CE(sat) Low C OES/E OSS Mild positive temperature coefficient V CE(sat) Temperature stability of V f Benefits Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability 50V increase in the bus voltage possible without compromising reliability Higher power density design Applications Offline UPS - high frequency transformers

Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation to match the market’s high efficiency demands of tomorrow.


Summary of Features

  • 650V breakthrough voltage
  • Compared to Infineon’s Best-in-class HighSpeed 3 family
  • Factor 2.5 lower Q g
  • Factor 2 reduction in switching losses
  • 200mV reduction in V CE(sat)
  • Low C OES/E OSS
  • Mild positive temperature coefficient V CE(sat)
  • Temperature stability of V f

Benefits

  • Best-in-class efficiency, resulting in lower junction and case temperature leading to higher device reliability
  • 50V increase in the bus voltage possible without compromising reliability
  • Higher power density design

Applications

  • Offline UPS - high frequency transformers
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGP20N65H5
IGBT Transistors IGP20N65H5
IGBT Transistors IGBT PRODUCTS TrenchStop 5

IGBT Transistors IGBT PRODUCTS TrenchStop 5

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGP20N65H5 IGP20N65H5
Product Name IGBT Discretes IGBT Transistors
VCE(on) 650 volts
Switching Speed 30 to 100 kHz
tr 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Modules - BSM150GB60DLCHOSA1 - 813993-BSM150GB60DLCHOSA1 - Win Source Electronics
Specs
VCES 600 volts
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
4 suppliers