HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product derivate FS820R08A6P2LB has long AC power terminals and is well suited for implementation of phase current sensor solutions. Find appropriate Automotive EiceDRIVER™.
Summary of Features
Blocking Voltage 750V
Low VCEsat
Low Switching Losses
Low QG and Cres
Low Inductive Design
Tvj op = 150°C
Short-time extended Operation Temperature T vj op = 175°C
Benefits
Compact Design
Direct Cooled Base Plate
Guiding elements for PCB and cooles assembly
Integrated NTC temperature sensor
PressFIT Contact Technology
RoHS complient
Potential Applications
Electric vehicle (EV) drivetrain system
Commercial, construction and agricultural vehicles (CAV)
Residential aircon - motor-, system control and monitoring
Motor control and drives
Applications
Electric vehicle (EV) drivetrain system
EV traction inverter
Designers who used this product also designed with
IPD50P04P4L-11 | Automotive MOSFET
1EDI2002AS | Gate driver ICs
1EBN1001AE | Gate driver ICs
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE9255WSK | Automotive CAN transceivers
SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT
1EDI3050AS | Gate driver ICs
TLF11251EP | OPTIREG™ PMIC
TLF35584QVVS1 | OPTIREG™ PMIC
IPD50P04P4L-11 | Automotive MOSFET
1EDI2002AS | Gate driver ICs
1EBN1001AE | Gate driver ICs
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
TLE9255WSK | Automotive CAN transceivers
SAK-TC277TC-64F200S DC | AURIX™ Family – TC27xT
1EDI3050AS | Gate driver ICs
TLF11251EP | OPTIREG™ PMIC
1 2 3
HybridPACK™ Drive module with EDT2 IGBT and Diode is an automotive qualified power module designed for Hybrid- and Electric Vehicle applications. The product derivate FS820R08A6P2LB has long AC power terminals and is well suited for implementation of phase current sensor solutions.
Find appropriate Automotive EiceDRIVER™.
Summary of Features
- Blocking Voltage 750V
- Low VCEsat
- Low Switching Losses
- Low QG and Cres
- Low Inductive Design
- Tvj op = 150°C
- Short-time extended Operation Temperature T vj op = 175°C
Benefits
- Compact Design
- Direct Cooled Base Plate
- Guiding elements for PCB and cooles assembly
- Integrated NTC temperature sensor
- PressFIT Contact Technology
- RoHS complient
Potential Applications
- Electric vehicle (EV) drivetrain system
- Commercial, construction and agricultural vehicles (CAV)
- Residential aircon - motor-, system control and monitoring
- Motor control and drives
Applications
- Electric vehicle (EV) drivetrain system
- EV traction inverter
Designers who used this product also designed with
- IPD50P04P4L-11 |
Automotive MOSFET
- 1EDI2002AS |
Gate driver ICs
- 1EBN1001AE |
Gate driver ICs
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE9255WSK |
Automotive CAN transceivers
- SAK-TC277TC-64F200S DC |
AURIX™ Family – TC27xT
- 1EDI3050AS |
Gate driver ICs
- TLF11251EP |
OPTIREG™ PMIC
- TLF35584QVVS1 |
OPTIREG™ PMIC
- IPD50P04P4L-11 |
Automotive MOSFET
- 1EDI2002AS |
Gate driver ICs
- 1EBN1001AE |
Gate driver ICs
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- TLE9255WSK |
Automotive CAN transceivers
- SAK-TC277TC-64F200S DC |
AURIX™ Family – TC27xT
- 1EDI3050AS |
Gate driver ICs
- TLF11251EP |
OPTIREG™ PMIC
1
2
3