600 V, 6 A IGBT Discrete in TO252 package
Hard-switching 600 V, 6 A single TRENCHSTOP™ IGBT3 in a TO252 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The combination of IGBT with soft recovery emitter controlled diode further minimizes the turn-on losses. The highest efficiency is reached due to the best compromise between switching and conduction losses.
Summary of Features
Benefits
Applications
Manufacturer: Infineon Technologies
Win Source Part Number: 1185265-IGD06N60T
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IGBT in TRENCHSTOP and Fieldstop technology Product overview: IGD06N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGD06N60T can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGD06N60T | 1185265-IGD06N60T | 279-IGD06N60T |
| Product Name | IGBT Discretes | IGBTs - Single - IGD06N60T | IGBT Transistor |
| VCE(on) | 600 volts | ||
| Switching Speed | 2 to 20 kHz | ||
| tr | 6 ns |