Infineon Technologies AG IGBT Discretes IGB15N65S5

Description
650 V, 15 A IGBT with anti-parallel diode in TO-247 package The 650 V, 15 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35V at 25°C, 20% lower than TRENCHSTOP™ 5 H5 I C(n)=four times nominal current (100°C T c) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175°C Qualified according to JEDEC standards Benefits V CE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Power conversion Servo motor drive and control Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs
Request a Quote Datasheet
Description
650 V, 15 A IGBT with anti-parallel diode in TO-247 package The 650 V, 15 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35V at 25°C, 20% lower than TRENCHSTOP™ 5 H5 I C(n)=four times nominal current (100°C T c) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175°C Qualified according to JEDEC standards Benefits V CE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Power conversion Servo motor drive and control Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IGB15N65S5 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IGB15N65S5
IGBT Discretes IGB15N65S5
650 V, 15 A IGBT with anti-parallel diode in TO-247 package The 650 V, 15 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization. Summary of Features Very low VCEsat of 1.35V at 25°C, 20% lower than TRENCHSTOP™ 5 H5 I C(n)=four times nominal current (100°C T c) Soft current fall characteristics with no tail current Symmetrical, low voltage overshoot Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping Maximum junction temperature Tvj=175°C Qualified according to JEDEC standards Benefits V CE(peak) clamping circuits not required Suitable for use with single turn-on / turn-off gate resistor No need for gate clamping components Gate drivers with Miller clamping not required Reduction in the EMI filtering needed Excellent for paralleling Applications Energy Storage Systems Photovoltaic Power conversion Servo motor drive and control Designers who used this product also designed with 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs 2ED2110S06M | Gate driver ICs 2EDR6258X | Gate driver ICs

650 V, 15 A IGBT with anti-parallel diode in TO-247 package

The 650 V, 15 A high speed switching TRENCHSTOP™ 5 in D2Pak (TO263) package single IGBT, addressing applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles, circuit design complexity reduction and PCB bill of material cost optimization.


Summary of Features

  • Very low VCEsat of 1.35V at 25°C, 20% lower than TRENCHSTOP™ 5 H5
  • I C(n)=four times nominal current (100°C T c)
  • Soft current fall characteristics with no tail current
  • Symmetrical, low voltage overshoot
  • Gate voltage under control (no oscillation). No risk of unwanted turn-on of device and no need for gate clamping
  • Maximum junction temperature Tvj=175°C
  • Qualified according to JEDEC standards

Benefits

  • V CE(peak) clamping circuits not required
  • Suitable for use with single turn-on / turn-off gate resistor
  • No need for gate clamping components
  • Gate drivers with Miller clamping not required
  • Reduction in the EMI filtering needed
  • Excellent for paralleling

Applications

  • Energy Storage Systems
  • Photovoltaic
  • Power conversion
  • Servo motor drive and control

Designers who used this product also designed with


  • 2ED2110S06M |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2EDR6258X |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IGB15N65S5
Product Name IGBT Discretes
VCE(on) 650 volts
Switching Speed 10 to 40 kHz
tr 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKW50N60CTXKSA1 - 860803-AIKW50N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
8 suppliers
IGBT Modules - DD400S45KL3_B5 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 4500 volts
IC(max) 400 amps
Package Type A-IHV130
View Details
2 suppliers
Single IGBTs - 448-AIKW50N65DF5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers