Infineon Technologies AG 1200V 40A IGBT Transistor IGW40T120

Description
IGBTs LOW LOSS IGBT TECH 1200V 40A Product overview: IGW40T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBTs LOW LOSS IGBT TECH 1200V 40A Product overview: IGW40T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40T120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 40A IGBT Transistor
279-IGW40T120
1200V 40A IGBT Transistor 279-IGW40T120
IGBTs LOW LOSS IGBT TECH 1200V 40A Product overview: IGW40T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40T120 can be used for catalog matching and distributor lookup.

IGBTs LOW LOSS IGBT TECH 1200V 40A Product overview: IGW40T120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40T120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IGW40T120 - 1045151-IGW40T120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW40T120
1045151-IGW40T120
IGBTs - Single - IGW40T120 1045151-IGW40T120
Manufacturer: Infineon Technologies Win Source Part Number: 1045151-IGW40T120 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT, Trench Field Stop Input Type: Standard Gate Charge: 203nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 270W Pulsed Collector Current: 105A Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A Total Switching Energy(Ets): 6.5mJ Turn-on and Turn-off delay time: 48ns/480ns Testing Conditions: 600V, 40A, 15 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045151-IGW40T120
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT, Trench Field Stop
Input Type: Standard
Gate Charge: 203nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 270W
Pulsed Collector Current: 105A
Collector-emitter saturation voltage(Max): 2.3V @ 15V, 40A
Total Switching Energy(Ets): 6.5mJ
Turn-on and Turn-off delay time: 48ns/480ns
Testing Conditions: 600V, 40A, 15 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistors - IGW40T120 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IGW40T120
Transistors IGW40T120
IGBT Transistors LOW LOSS IGBT TECH 1200V 40A

IGBT Transistors LOW LOSS IGBT TECH 1200V 40A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGW40T120
IGBT Transistors IGW40T120
IGBT Transistors LOW LOSS IGBT TECH 1200V 40A

IGBT Transistors LOW LOSS IGBT TECH 1200V 40A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IGW40T120 1045151-IGW40T120 IGW40T120 IGW40T120
Product Name 1200V 40A IGBT Transistor IGBTs - Single - IGW40T120 Transistors IGBT Transistors
PD 270 milliwatts 270000 milliwatts
Unlock Full Specs
to access all available technical data