Infineon Technologies AG Power - IGBT - IGBT Modules - FZ1200R17HP4_B2 FZ1200R17HP4_B2

Description
1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features Extended Operation Temperature Tvj op Enlarged Diode for regenerative operation Low VCEsat 4 kV AC 1min Insulation AlSiC Base Plate for increasing Thermal Cycling Capability Package with CTI > 400 High Creepage and Clearance Distances High Power and Thermal Cycling Capability Benefits High Power Density Standardized housing Potential Applications
Request a Quote Datasheet
Description
1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features Extended Operation Temperature Tvj op Enlarged Diode for regenerative operation Low VCEsat 4 kV AC 1min Insulation AlSiC Base Plate for increasing Thermal Cycling Capability Package with CTI > 400 High Creepage and Clearance Distances High Power and Thermal Cycling Capability Benefits High Power Density Standardized housing Potential Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FZ1200R17HP4_B2 - FZ1200R17HP4_B2 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FZ1200R17HP4_B2
FZ1200R17HP4_B2
Power - IGBT - IGBT Modules - FZ1200R17HP4_B2 FZ1200R17HP4_B2
1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications. Summary of Features Extended Operation Temperature Tvj op Enlarged Diode for regenerative operation Low VCEsat 4 kV AC 1min Insulation AlSiC Base Plate for increasing Thermal Cycling Capability Package with CTI > 400 High Creepage and Clearance Distances High Power and Thermal Cycling Capability Benefits High Power Density Standardized housing Potential Applications

1700 V IHM B 130 mm single switch IGBT Module with soft-switching Trench-IGBT 4, AlSiC base-plate and enlarged diode - The best solution for your traction and industry applications.


Summary of Features

  • Extended Operation Temperature Tvj op
  • Enlarged Diode for regenerative operation
  • Low VCEsat
  • 4 kV AC 1min Insulation
  • AlSiC Base Plate for increasing Thermal Cycling Capability
  • Package with CTI > 400
  • High Creepage and Clearance Distances
  • High Power and Thermal Cycling Capability

Benefits

  • High Power Density
  • Standardized housing

Potential Applications

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
FZ1200R17HP4_B2
IGBT Modules FZ1200R17HP4_B2
IGBT Modules IGBT 1700V 1200A

IGBT Modules IGBT 1700V 1200A

Buy Now
Transistors FZ1200R17HP4_B2
IGBT Modules IGBT 1700V 1200A

IGBT Modules IGBT 1700V 1200A

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number FZ1200R17HP4_B2 FZ1200R17HP4_B2 FZ1200R17HP4_B2
Product Name Power - IGBT - IGBT Modules - FZ1200R17HP4_B2 IGBT Modules Transistors
VCES 1700 volts
VCE(on) 1.9 volts
IC(max) 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGP4062D-E - 912289-AUIRGP4062D-E - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO247AD
Features IGBT - 600 V 48 A 250 W Through Hole PG-TO247AD
View Details
6 suppliers
Single IGBTs - 448-AIKYX200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-4
Packing Method Tube
View Details