The IGB15N60T is a 600 V, 15 A trench gate field stop IGBT in a PG-TO263-3 package, designed for frequency inverters in appliances such as washing machines and vacuum cleaners. It features a collector-emitter saturation voltage of 1.5 V at 25°C, a maximum junction temperature of 175°C, and a short circuit withstand time of 5 µs. The device has a thermal resistance from junction to case of 1.15 K/W and is RoHS compliant. It meets JEDEC standards for target applications and exhibits a positive temperature coefficient in Vᵢₑ(sat), enabling easy paralleling. Gate charge is 87 nC, and switching losses are optimized for high-efficiency operation.
600 V, 15 A IGBT Discrete in TO263 package
Hard-switching 600 V, 15 A single TRENCHSTOP™ IGBT3 in a TO263 D2Pak package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept. The highest efficiency is reached due to the best compromise between switching and conduction losses.
Summary of Features
Benefits
Manufacturer: Infineon Technologies
Win Source Part Number: 068743-IGB15N60T
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench
Input Type: Standard
Gate Charge: 87nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 130W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 2.05V @ 15V, 15A
Total Switching Energy(Ets): 570μJ
Turn-on and Turn-off delay time: 17ns/188ns
Testing Conditions: 400V, 15A, 15 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IGBTs LOW LOSS IGBT TECH 600V 15A Product overview: IGB15N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB15N60T can be used for catalog matching and distributor lookup.
IGBT Transistors LOW LOSS IGBT TECH 600V 15A
IGBT Transistors LOW LOSS IGBT TECH 600V 15A
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | IGB15N60T | 068743-IGB15N60T | 279-IGB15N60T | IGB15N60T | IGB15N60T |
| Product Name | IGBT Discretes | IGBTs - Single - IGB15N60T | 600V 15A IGBT Transistor | IGBT Transistors | Transistors |
| VCE(on) | 600 volts | 2.05 volts | |||
| Switching Speed | 2 to 20 kHz | ||||
| tr | 11 ns | ||||
| tf | 50 ns |