Infineon Technologies AG 1700V 1200A 3350W IGBT Transistor FZ600R17KE4HOSA1

Description
IGBT MOD 1700V 1200A 3350W Product overview: FZ600R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 1200A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 1200A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ600R17KE4HOSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT MOD 1700V 1200A 3350W Product overview: FZ600R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 1200A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 1200A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ600R17KE4HOSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1700V 1200A 3350W IGBT Transistor
297-FZ600R17KE4HOSA1
1700V 1200A 3350W IGBT Transistor 297-FZ600R17KE4HOSA1
IGBT MOD 1700V 1200A 3350W Product overview: FZ600R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 1200A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 1200A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ600R17KE4HOSA1 can be used for catalog matching and distributor lookup.

IGBT MOD 1700V 1200A 3350W Product overview: FZ600R17KE4HOSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 1200A, 3350W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1700V, 1200A, 3350W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ600R17KE4HOSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - 448-FZ600R17KE4HOSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Trench Field Stop Single 1700V 1200A 3350W Chassis Mount Module

IGBT Module Trench Field Stop Single 1700V 1200A 3350W Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1013921-FZ600R17KE4HOSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1013921-FZ600R17KE4HOSA1
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1013921-FZ600R17KE4HOSA1
Win Source Part Number: 1013921-FZ600R17KE4H OSA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Series: C Package: Tray Standard Package: 10 Power - Max: 3350 W Configuration: Single Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1700 V Current - Collector (Ic) (Max): 1200 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 600A Current - Collector Cutoff (Max): 1 mA Input Capacitance (Cies) @ Vce: 49 nF @ 25 V NTC Thermistor: No Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000713626,FZ600R17 KE4 Base Product Number: FZ600R17

Win Source Part Number: 1013921-FZ600R17KE4HOSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Series: C
Package: Tray
Standard Package: 10
Power - Max: 3350 W
Configuration: Single
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 1200 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 600A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 49 nF @ 25 V
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000713626,FZ600R17KE4
Base Product Number: FZ600R17

Buy Now Datasheet
Transistor, Igbt Module, 1.7Kv, 840A; Transistor Polarity Infineon - 13AC8775 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt Module, 1.7Kv, 840A; Transistor Polarity Infineon
13AC8775
Transistor, Igbt Module, 1.7Kv, 840A; Transistor Polarity Infineon 13AC8775
TRANSISTOR, IGBT MODULE, 1.7KV, 840A; Transistor Polarity:N Channel; DC Collector Current:840A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:3.35kW; Collector Emitter Voltage V(br)ceo:1.7kV; Transistor RoHS Compliant: Yes

TRANSISTOR, IGBT MODULE, 1.7KV, 840A; Transistor Polarity:N Channel; DC Collector Current:840A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:3.35kW; Collector Emitter Voltage V(br)ceo:1.7kV; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2 - 376-FZ600R17KE4HOSA1 - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2
376-FZ600R17KE4HOSA1
Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2 376-FZ600R17KE4HOSA1
Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2

Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - FZ600R17KE4HOSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FZ600R17KE4HOSA1
Discrete Semiconductor Products - Transistors - IGBTs FZ600R17KE4HOSA1
IGBT MOD 1700V 1200A 3350W

IGBT MOD 1700V 1200A 3350W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FZ600R17KE4HOSA1 448-FZ600R17KE4HOSA1-ND 1013921-FZ600R17KE4HOSA1 13AC8775 376-FZ600R17KE4HOSA1 FZ600R17KE4HOSA1
Product Name 1700V 1200A 3350W IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs - Modules Transistor, Igbt Module, 1.7Kv, 840A; Transistor Polarity Infineon Trans IGBT Module N-CH 1.7KV 840A 4-pin 62MM-2 Discrete Semiconductor Products - Transistors - IGBTs
PD 3350 milliwatts 3.35E6 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tray Module SOT3 TO-3
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data