Infineon Technologies AG 1200V 12A 89W IGBT Transistor GB5B120KD

Description
IGBT 1200V 12A 89W TO220AB Product overview: GB5B120KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A, 89W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 12A, 89W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB5B120KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 12A 89W TO220AB Product overview: GB5B120KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A, 89W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 12A, 89W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB5B120KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 12A 89W IGBT Transistor
279-GB5B120KD
1200V 12A 89W IGBT Transistor 279-GB5B120KD
IGBT 1200V 12A 89W TO220AB Product overview: GB5B120KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A, 89W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 12A, 89W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB5B120KD can be used for catalog matching and distributor lookup.

IGBT 1200V 12A 89W TO220AB Product overview: GB5B120KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 12A, 89W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 12A, 89W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GB5B120KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - GB5B120KD - 040391-GB5B120KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GB5B120KD
040391-GB5B120KD
IGBTs - Single - GB5B120KD 040391-GB5B120KD
Manufacturer: Infineon Technologies Win Source Part Number: 040391-GB5B120KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 160ns IGBT Type: NPT Input Type: Standard Gate Charge: 25nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 89W Pulsed Collector Current: 24A Collector-emitter saturation voltage(Max): 3V @ 15V, 6A Total Switching Energy(Ets): 390μJ (on), 330μJ (off) Turn-on and Turn-off delay time: 22ns/100ns Testing Conditions: 600V, 6A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040391-GB5B120KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 160ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 25nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 89W
Pulsed Collector Current: 24A
Collector-emitter saturation voltage(Max): 3V @ 15V, 6A
Total Switching Energy(Ets): 390μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 22ns/100ns
Testing Conditions: 600V, 6A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-GB5B120KD 040391-GB5B120KD
Product Name 1200V 12A 89W IGBT Transistor IGBTs - Single - GB5B120KD
PD 89000 milliwatts 89000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Transistors - BSM20GP60 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
3 suppliers
IGBTs - Single - RJP3082DPP-00#T2 - 891790-RJP3082DPP-00#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 2332427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 34 mm
Number of units in IC 2
View Details