Infineon Technologies AG 1200V 9.6A 62.5W IGBT Transistor IGB03N120H2ATMA1

Description
IGBT 1200V 9.6A 62.5W TO263-3 Product overview: IGB03N120H2ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB03N120H2ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 9.6A 62.5W TO263-3 Product overview: IGB03N120H2ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB03N120H2ATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 9.6A 62.5W IGBT Transistor
279-IGB03N120H2ATMA1
1200V 9.6A 62.5W IGBT Transistor 279-IGB03N120H2ATMA1
IGBT 1200V 9.6A 62.5W TO263-3 Product overview: IGB03N120H2ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB03N120H2ATMA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 9.6A 62.5W TO263-3 Product overview: IGB03N120H2ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9.6A, 62.5W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 9.6A, 62.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB03N120H2ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IGB03N120H2ATMA1 - 776685-IGB03N120H2ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGB03N120H2ATMA1
776685-IGB03N120H2ATMA1
IGBTs - Single - IGB03N120H2ATMA1 776685-IGB03N120H2ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776685-IGB03N120H2AT MA1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Power - Max: 62.5W Current - Collector Pulsed (Icm): 9.9A Switching Energy: 290μJ Input Type: Standard Gate Charge: 22nC Td (on/off) @ 25°C: 9.2ns/281ns Test Condition: 800V, 3A, 82 Ohm, 15V Family Name: IGB03N120H2ATMA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO263-3 Current - Collector (Ic) (Maximum): 9.6A Voltage - Collector Emitter Breakdown (Maximum): 1200V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A Alternative Parts (Cross-Reference): HGT1S2N120BNDS; HGT1S2N120CNDS; HGT1S2N120CN_NL; HGT1S2N120CNS; Introduction Date: March 11, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776685-IGB03N120H2ATMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Power - Max: 62.5W
Current - Collector Pulsed (Icm): 9.9A
Switching Energy: 290μJ
Input Type: Standard
Gate Charge: 22nC
Td (on/off) @ 25°C: 9.2ns/281ns
Test Condition: 800V, 3A, 82 Ohm, 15V
Family Name: IGB03N120H2ATMA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO263-3
Current - Collector (Ic) (Maximum): 9.6A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 3A
Alternative Parts (Cross-Reference): HGT1S2N120BNDS; HGT1S2N120CNDS; HGT1S2N120CN_NL; HGT1S2N120CNS;
Introduction Date: March 11, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 448-IGB03N120H2ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 9.6A 62.5W Surface Mount PG-TO263-3-2

IGBT 1200V 9.6A 62.5W Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGB03N120H2ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGB03N120H2ATMA1
Discrete Semiconductor Products - Transistors - IGBTs IGB03N120H2ATMA1
IGBT 1200V 9.6A 62.5W TO263-3

IGBT 1200V 9.6A 62.5W TO263-3

Supplier's Site
IGBT 1200V 9.6A 62.5W TO263-3 - 376-IGB03N120H2ATMA1 - Utmel Electronic Limited
Hong Kong, China
IGBT 1200V 9.6A 62.5W TO263-3
376-IGB03N120H2ATMA1
IGBT 1200V 9.6A 62.5W TO263-3 376-IGB03N120H2ATMA1
IGBT 1200V 9.6A 62.5W TO263-3

IGBT 1200V 9.6A 62.5W TO263-3

Supplier's Site
Single IGBTs IGB03N120H2ATMA1
IGBT 1200V 9.6A 62.5W TO263-3

IGBT 1200V 9.6A 62.5W TO263-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IGB03N120H2ATMA1 776685-IGB03N120H2ATMA1 448-IGB03N120H2ATMA1TR-ND IGB03N120H2ATMA1 376-IGB03N120H2ATMA1 IGB03N120H2ATMA1
Product Name 1200V 9.6A 62.5W IGBT Transistor IGBTs - Single - IGB03N120H2ATMA1 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT 1200V 9.6A 62.5W TO263-3 Single IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCES 1200 volts
Unlock Full Specs
to access all available technical data