IHV-B 3300 V, 2400 A, 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode - The experienced solution for traction and industry applications.
Summary of Features
High DC stability
Best in class short circuit capability
Best in class current density
Low switching losses
Tvj op = 150°C
VCEsat with positive temperature coefficient
AlSiC base plate for increased thermal cycling capability
Package with CTI > 600
Isolated base plate
Benefits
Unbeatable robustness
Standardized housing
2 times higher Power Cycling Capability than IGBT3
Enables first 1600 kW liquid cooled 1140V converter, using only one 190x140mm device per phase
40% higher performance than next best alternative
Rectangular RBSOA with commutated currents up to 4800 A
Applications
Commercial, construction and agricultural vehicles (CAV)
Motor control and drives
Traction
Uninterruptible power supplies (UPS)
IHV-B 3300 V, 2400 A, 190 mm single-switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode - The experienced solution for traction and industry applications.
Summary of Features
- High DC stability
- Best in class short circuit capability
- Best in class current density
- Low switching losses
- Tvj op = 150°C
- VCEsat with positive temperature coefficient
- AlSiC base plate for increased thermal cycling capability
- Package with CTI > 600
- Isolated base plate
Benefits
- Unbeatable robustness
- Standardized housing
- 2 times higher Power Cycling Capability than IGBT3
- Enables first 1600 kW liquid cooled 1140V converter, using only one 190x140mm device per phase
- 40% higher performance than next best alternative
- Rectangular RBSOA with commutated currents up to 4800 A
Applications
- Commercial, construction and agricultural vehicles (CAV)
- Motor control and drives
- Traction
- Uninterruptible power supplies (UPS)