Infineon Technologies AG IGBT Transistor IGW40N60TP

Description
IGW40N60 - DISCRETE IGBT WITHOUT Product overview: IGW40N60TP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N60TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGW40N60 - DISCRETE IGBT WITHOUT Product overview: IGW40N60TP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N60TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
IGBT Transistor
279-IGW40N60TP
IGBT Transistor 279-IGW40N60TP
IGW40N60 - DISCRETE IGBT WITHOUT Product overview: IGW40N60TP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N60TP can be used for catalog matching and distributor lookup.

IGW40N60 - DISCRETE IGBT WITHOUT Product overview: IGW40N60TP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N60TP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376589-IGW40N60TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376589-IGW40N60TP
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376589-IGW40N60TP
Win Source Part Number: 1376589-IGW40N60TP Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -40°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. Mfr: Infineon Technologies Series: TRENCHSTOP™ Package: Bulk Product Status: Active Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3 Mounting Type: Through Hole HTSUS: 8542.39.0001 Test Condition: 400V, 40A, 10.1Ohm, 15V Current - Collector (Ic) (Max): 67 A Voltage - Collector Emitter Breakdown (Max): 600 V Power - Max: 246 W Input Type: Standard IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A Switching Energy: 1.06mJ (on), 610µJ (off) Gate Charge: 177 nC Td (on/off) @ 25°C: 18ns/222ns

Win Source Part Number: 1376589-IGW40N60TP
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
Mfr: Infineon Technologies
Series: TRENCHSTOP™
Package: Bulk
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Test Condition: 400V, 40A, 10.1Ohm, 15V
Current - Collector (Ic) (Max): 67 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 246 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 40A
Switching Energy: 1.06mJ (on), 610µJ (off)
Gate Charge: 177 nC
Td (on/off) @ 25°C: 18ns/222ns

Buy Now Datasheet
Single IGBTs - IGW40N60TP - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IGW40N60TP
Single IGBTs IGW40N60TP
IGW40N60 - DISCRETE IGBT WITHOUT

IGW40N60 - DISCRETE IGBT WITHOUT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IGW40N60TP 1376589-IGW40N60TP IGW40N60TP
Product Name IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Single IGBTs
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2074967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 450 amps
Package Type Module
View Details
Discrete IGBT Modules - W series (High speed) Model: FGW75N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details