The IGW30N60T is a 600 V, 30 A IGBT in a PG-TO247-3 package designed for frequency converters and uninterruptible power supplies. It features a collector-emitter saturation voltage of 1.5 V (typical) at 25°C, a maximum junction temperature of 175°C, and a short circuit withstand time of 5 µs. The device offers a positive temperature coefficient in V_CE(sat), low gate charge, low EMI, and is RoHS compliant. Thermal resistance from junction to case is 0.80 K/W. It meets JEDEC standards for target applications.
600 V, 30 A IGBT Discrete in TO-247 package
Hard-switching 600 V, 30 A TRENCHSTOP™ IGBT3 in TO-247 package for significant improvement of static as well as dynamic performance of the device, due to combination of trench-cell and fieldstop concept.
Summary of Features
Benefits
Applications
IGBTs LOW LOSS IGBT TECH 600V 30A Product overview: IGW30N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW30N60T can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017142-IGW30N60T
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 53A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 90A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 710μJ (on), 420μJ (off)
Turn-on and Turn-off delay time: 15ns/179ns
Testing Conditions: 400V, 30A, 10.5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IGBT Transistors LOW LOSS IGBT TECH 600V 30A
IGBT Transistors LOW LOSS IGBT TECH 600V 30A
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGW30N60T | 279-IGW30N60T | 017142-IGW30N60T | IGW30N60T | IGW30N60T |
| Product Name | IGBT Discretes | 600V 30A IGBT Transistor | IGBTs - Single - IGW30N60T | Transistors | IGBT Transistors |
| VCE(on) | 600 volts | 1.8 volts | |||
| Switching Speed | 2 to 20 kHz | ||||
| tr | 21 ns | ||||
| tf | 46 ns |