Infineon Technologies AG Power - IGBT - IGBT Modules - FZ1500R45KL3_B5 FZ1500R45KL3_B5

Description
IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short circuit capability, self limiting short circuit current High dynamic robustness Low VCEsat with positive temperature coefficient 10.2 kV AC Isolation High creepage and clearance distances Benefits High power density for compact inverter designs Standardized housing Applications Medium voltage (MV) drive Motor Control Traction Wind
Request a Quote Datasheet
Description
IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short circuit capability, self limiting short circuit current High dynamic robustness Low VCEsat with positive temperature coefficient 10.2 kV AC Isolation High creepage and clearance distances Benefits High power density for compact inverter designs Standardized housing Applications Medium voltage (MV) drive Motor Control Traction Wind
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FZ1500R45KL3_B5 - FZ1500R45KL3_B5 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FZ1500R45KL3_B5
FZ1500R45KL3_B5
Power - IGBT - IGBT Modules - FZ1500R45KL3_B5 FZ1500R45KL3_B5
IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC stability High short circuit capability, self limiting short circuit current High dynamic robustness Low VCEsat with positive temperature coefficient 10.2 kV AC Isolation High creepage and clearance distances Benefits High power density for compact inverter designs Standardized housing Applications Medium voltage (MV) drive Motor Control Traction Wind

IHV 4500V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate.


Summary of Features

  • High DC stability
  • High short circuit capability, self limiting short circuit current
  • High dynamic robustness
  • Low VCEsat with positive temperature coefficient
  • 10.2 kV AC Isolation
  • High creepage and clearance distances

Benefits

  • High power density for compact inverter designs
  • Standardized housing

Applications

  • Medium voltage (MV) drive
  • Motor Control
  • Traction
  • Wind
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number FZ1500R45KL3_B5
Product Name Power - IGBT - IGBT Modules - FZ1500R45KL3_B5
VCES 4500 volts
VCE(on) 2.5 volts
IC(max) 1500 amps
Unlock Full Specs
to access all available technical data