Infineon Technologies AG IGBT Modules IFS100B12N3E4_B31

Description
MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC. Summary of Features Compact modules with a height of only 17 mm Available in the well-proven EconoPACK™ 3 housing Sixpack configuration with 1.50 mΩ shunts and NTC Shunt values matched to rated chip current Allows accurate current sensing Up to 100 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems
Request a Quote Datasheet
Description
MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC. Summary of Features Compact modules with a height of only 17 mm Available in the well-proven EconoPACK™ 3 housing Sixpack configuration with 1.50 mΩ shunts and NTC Shunt values matched to rated chip current Allows accurate current sensing Up to 100 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - IFS100B12N3E4_B31 - Infineon Technologies AG
Neubiberg, Germany
IGBT Modules
IFS100B12N3E4_B31
IGBT Modules IFS100B12N3E4_B31
MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC. Summary of Features Compact modules with a height of only 17 mm Available in the well-proven EconoPACK™ 3 housing Sixpack configuration with 1.50 mΩ shunts and NTC Shunt values matched to rated chip current Allows accurate current sensing Up to 100 A nominal current 150 °C operation junction temperature Excellent power cycling capability Benefits Excellent performance with regard to system cost High power density for compact inverter designs Standardized housing Saves space and system cost Potential Applications Motor control and drives Uninterruptible power supply (UPS) Wind energy systems Solutions for solar energy systems

MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC.


Summary of Features

  • Compact modules with a height of only 17 mm
  • Available in the well-proven EconoPACK™ 3 housing
  • Sixpack configuration with 1.50 mΩ shunts and NTC
  • Shunt values matched to rated chip current
  • Allows accurate current sensing
  • Up to 100 A nominal current
  • 150 °C operation junction temperature
  • Excellent power cycling capability

Benefits

  • Excellent performance with regard to system cost
  • High power density for compact inverter designs
  • Standardized housing
  • Saves space and system cost

Potential Applications

  • Motor control and drives
  • Uninterruptible power supply (UPS)
  • Wind energy systems
  • Solutions for solar energy systems
Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
IFS100B12N3E4_B31
IGBT Modules IFS100B12N3E4_B31
IGBT Modules MIPAQ BASE 1200V 100A

IGBT Modules MIPAQ BASE 1200V 100A

Buy Now

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IFS100B12N3E4_B31 IFS100B12N3E4_B31
Product Name IGBT Modules IGBT Modules
VCE(on) 1.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRGP4066D1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type TO-247; TO-247COPAK
Packing Method Tube; Tube
View Details
4 suppliers
Igbt Module, 1.2Kv, 15A, Econopack2; Continuous Collector Current Infineon - 61M5051 - Newark, An Avnet Company
Specs
PD 80000 milliwatts
TJ ? to 125 C (? to 257 F)
Package Type TO-3
View Details
2 suppliers
IGBT Modules - DF120R12W2H3B27BOMA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers
Single IGBTs - AUIRGU4045D-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Packing Method Tube
View Details
2 suppliers