Infineon Technologies AG IGBT Discretes IGW40N120H3

Description
1200 V, 40 A IGBT Discrete in TO-247 package 1200 V, 40 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications DIN rail power supplies Photovoltaic Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes 1 2
Request a Quote Datasheet
Description
1200 V, 40 A IGBT Discrete in TO-247 package 1200 V, 40 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications DIN rail power supplies Photovoltaic Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IGW40N120H3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IGW40N120H3
IGBT Discretes IGW40N120H3
1200 V, 40 A IGBT Discrete in TO-247 package 1200 V, 40 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications DIN rail power supplies Photovoltaic Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKP15N60T | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IGW30N60H3 | IGBT discretes 1 2

1200 V, 40 A IGBT Discrete in TO-247 package

1200 V, 40 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz
  • Low switching losses for high efficiency
  • Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freedom

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 1200 V IGBT efficiency and EMI behavior

Applications

  • DIN rail power supplies
  • Photovoltaic
  • Telecommunication infrastructure
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IKW30N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes
  • IGW20N60H3 |
    IGBT discretes
  • IKP15N60T |
    IGBT discretes
  • IKW30N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes
  • IGW20N60H3 |
    IGBT discretes
  • IKP15N60T |
    IGBT discretes
  • IKW30N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes

1
2

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IGW40N120H3
IGBT Transistor 279-IGW40N120H3
IGBTs IGBT PRODUCTS Product overview: IGW40N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N120H3 can be used for catalog matching and distributor lookup.

IGBTs IGBT PRODUCTS Product overview: IGW40N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW40N120H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IGW40N120H3 - 1045149-IGW40N120H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW40N120H3
1045149-IGW40N120H3
IGBTs - Single - IGW40N120H3 1045149-IGW40N120H3
Manufacturer: Infineon Technologies Win Source Part Number: 1045149-IGW40N120H3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 185nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 483W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 3.16mJ Turn-on and Turn-off delay time: 30ns/290ns Testing Conditions: 600V, 40A, 12 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1045149-IGW40N120H3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 185nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 483W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 3.16mJ
Turn-on and Turn-off delay time: 30ns/290ns
Testing Conditions: 600V, 40A, 12 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGW40N120H3
IGBT Transistors IGW40N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Transistors - IGW40N120H3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IGW40N120H3
Transistors IGW40N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IGW40N120H3 279-IGW40N120H3 1045149-IGW40N120H3 IGW40N120H3 IGW40N120H3
Product Name IGBT Discretes IGBT Transistor IGBTs - Single - IGW40N120H3 IGBT Transistors Transistors
VCE(on) 1200 volts 2.4 volts
Switching Speed 20 to 100 kHz
tr 57 ns
tf 16 ns
Unlock Full Specs
to access all available technical data