Infineon Technologies AG 600V 40A 160W IGBT Transistor G4PC40W

Description
IGBT 600V 40A 160W TO247AC Product overview: G4PC40W from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC40W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 160W TO247AC Product overview: G4PC40W from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC40W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-G4PC40W
600V 40A 160W IGBT Transistor 279-G4PC40W
IGBT 600V 40A 160W TO247AC Product overview: G4PC40W from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC40W can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO247AC Product overview: G4PC40W from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-G4PC40W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - G4PC40W - 067605-G4PC40W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - G4PC40W
067605-G4PC40W
IGBTs - Single - G4PC40W 067605-G4PC40W
Manufacturer: Infineon Technologies Win Source Part Number: 067605-G4PC40W Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 98nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A Total Switching Energy(Ets): 110μJ (on), 230μJ (off) Turn-on and Turn-off delay time: 27ns/100ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 067605-G4PC40W
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 98nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 110μJ (on), 230μJ (off)
Turn-on and Turn-off delay time: 27ns/100ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-G4PC40W 067605-G4PC40W
Product Name 600V 40A 160W IGBT Transistor IGBTs - Single - G4PC40W
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data