Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single IGB30N60T

Description
Win Source Part Number: 1143936-IGB30N60T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): IGB30N60TATMA1; SP000095765; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-IGB30N60T,INFIN FIGB30N60T
Request a Quote Datasheet
Description
Win Source Part Number: 1143936-IGB30N60T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): IGB30N60TATMA1; SP000095765; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-IGB30N60T,INFIN FIGB30N60T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1143936-IGB30N60T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1143936-IGB30N60T
Discrete Semiconductor Products - Transistors - IGBTs - Single 1143936-IGB30N60T
Win Source Part Number: 1143936-IGB30N60T Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): IGB30N60TATMA1; SP000095765; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 2156-IGB30N60T,INFIN FIGB30N60T

Win Source Part Number: 1143936-IGB30N60T
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): IGB30N60TATMA1; SP000095765;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2156-IGB30N60T,INFINFIGB30N60T

Buy Now Datasheet
Singapore, Singapore
600V 30A IGBT Transistor
279-IGB30N60T
600V 30A IGBT Transistor 279-IGB30N60T
IGBTs LOW LOSS IGBT TECH 600V 30A Product overview: IGB30N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB30N60T can be used for catalog matching and distributor lookup.

IGBTs LOW LOSS IGBT TECH 600V 30A Product overview: IGB30N60T from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB30N60T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGB30N60T
IGBT Transistors IGB30N60T
IGBT Transistors LOW LOSS IGBT TECH 600V 30A

IGBT Transistors LOW LOSS IGBT TECH 600V 30A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1143936-IGB30N60T 279-IGB30N60T IGB30N60T
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 30A IGBT Transistor IGBT Transistors
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGZ75XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details
IGBTs - Single - RJP30L4DPE-00#J3 - 891796-RJP30L4DPE-00#J3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details