The IGW15T120 is a 1200 V, 15 A trench gate IGBT in a PG-TO-247-3 package, designed for frequency converters and uninterruptible power supplies. It features a collector-emitter saturation voltage of 1.7 V at 25°C and 2.2 V at 150°C, a short circuit withstand time of 10 µs, and a maximum junction temperature of 150°C. The device has a thermal resistance of 1.1 K/W from junction to case and is RoHS compliant. It meets JEDEC standards for target applications and exhibits low gate charge, low EMI, and a positive temperature coefficient in V_CE(sat) for easy parallel operation.
IGBT Transistors LOW LOSS IGBT TECH 1200V 15A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGW15T120 |
| Product Name | IGBT Transistors |