IHV 6500 V, 750 A, 190mm single switch IGBT Module with IGBT3 and emitter controlled 3 diode - The best solution for your traction and industry applications.
Summary of Features
Benefits
Applications
Designers who used this product also designed with
IGBT Modules IGBT 6500V 750A Product overview: FZ750R65KE3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6500V, 750A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 6500V, 750A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FZ750R65KE3 can be used for catalog matching and distributor lookup.
IGBT Modules IGBT 6500V 750A
IGBT Modules IGBT 6500V 750A
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FZ750R65KE3 | 297-FZ750R65KE3 | FZ750R65KE3 | FZ750R65KE3 |
| Product Name | IGBT Modules | 6500V 750A IGBT Transistor | Transistors | IGBT Modules |
| VCES | 6500 volts | |||
| VCE(on) | 3 volts | |||
| IC(max) | 750 amps | |||
| Package Type | A-IHV190 | Tray |