Infineon Technologies AG Single IGBTs IGW15T120FKSA1

Description
IGBT NPT, Trench Field Stop 1200V 30A 110W Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
IGBT NPT, Trench Field Stop 1200V 30A 110W Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IGW15T120FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IGW15T120FKSA1-ND
Single IGBTs IGW15T120FKSA1-ND
IGBT NPT, Trench Field Stop 1200V 30A 110W Through Hole PG-TO247-3-1

IGBT NPT, Trench Field Stop 1200V 30A 110W Through Hole PG-TO247-3-1

Buy Now Datasheet
Singapore, Singapore
1200V 30A IGBT Transistor
279-IGW15T120FKSA1
1200V 30A IGBT Transistor 279-IGW15T120FKSA1
IGBT 1200V 30A TO247-3 Product overview: IGW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW15T120FKSA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A TO247-3 Product overview: IGW15T120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW15T120FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 985493-IGW15T120FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
985493-IGW15T120FKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 985493-IGW15T120FKSA1
Win Source Part Number: 985493-IGW15T120FKSA 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop® Package: Tube Standard Package: 30 Power - Max: 110 W IGBT Type: NPT, Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 45 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 15A Switching Energy: 2.7mJ Input Type: Standard Gate Charge: 85 nC Td (on/off) @ 25°C: 50ns/520ns Test Condition: 600V, 15A, 56Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IGW15T120-ND,INFINFI GW15T120FKSA1,IGW15T 120,2156-IGW15T120FK SA1,SP000013888 Base Product Number: IGW15T120

Win Source Part Number: 985493-IGW15T120FKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop®
Package: Tube
Standard Package: 30
Power - Max: 110 W
IGBT Type: NPT, Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 15A
Switching Energy: 2.7mJ
Input Type: Standard
Gate Charge: 85 nC
Td (on/off) @ 25°C: 50ns/520ns
Test Condition: 600V, 15A, 56Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IGW15T120-ND,INFINFIGW15T120FKSA1,IGW15T120,2156-IGW15T120FKSA1,SP000013888
Base Product Number: IGW15T120

Buy Now Datasheet
Single IGBTs - IGW15T120FKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IGW15T120FKSA1
Single IGBTs IGW15T120FKSA1
IGBT 1200V 30A TO247-3

IGBT 1200V 30A TO247-3

Supplier's Site Datasheet
Igbt,1200V,15A,to247; Continuous Collector Current Infineon - 13T9417 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,1200V,15A,to247; Continuous Collector Current Infineon
13T9417
Igbt,1200V,15A,to247; Continuous Collector Current Infineon 13T9417
IGBT,1200V,15A,TO247 ; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:110W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

IGBT,1200V,15A,TO247; Continuous Collector Current:15A; Collector Emitter Saturation Voltage:2.2V; Power Dissipation:110W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IGW15T120FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IGW15T120FKSA1
Discrete Semiconductor Products - Transistors - IGBTs IGW15T120FKSA1
IGBT 1200V 30A TO247-3

IGBT 1200V 30A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IGW15T120FKSA1-ND 279-IGW15T120FKSA1 985493-IGW15T120FKSA1 IGW15T120FKSA1 13T9417 IGW15T120FKSA1
Product Name Single IGBTs 1200V 30A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Igbt,1200V,15A,to247; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) ? to 150 C (? to 302 F) -40 to 150 C (-40 to 302 F)
Package Type TO-247; TO-247-3 Tube SOT3 TO-247; TO-247-3 TO-3
Packing Method Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data