IHV B 3300 V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and your medium voltage drives applications.
Also available as soft switching, low loss device: FZ1500R33HL3
Summary of Features
High DC stability
High short circuit capability
Self limiting short circuit current
Unbeatable robustness
Tvj op = 150°C
Low VCEsat with positive temperature coefficient
AlSiC base plate for increased thermal cycling capability
Package with CTI > 600
Isolated base plate
Benefits
Standardized housing
Applications
Motor control and drives
Power transmission and distribution
Traction
Uninterruptible power supplies (UPS)
Wind
Designers who used this product also designed with
FF1200R12IE5P | IGBT Modules
FF1400R12IP4P | IGBT Modules
FZ3600R17HE4P | IGBT Modules
TT600N16KOF | Thyristor / Diode Modules
FF1400R17IP4P | IGBT Modules
FF500R17KE4 | IGBT Modules
TLE9104SH | FLEX | Multichannel SPI Low-Side Power Switch
FF900R12IP4D | IGBT Modules
DD435N40K | Thyristor / Diode Modules
FF450R33T3E3 | IGBT Modules
D6001N50T | Rectifier Diodes
FF450R33T3E3_B5 | IGBT Modules
DZ435N40K | Thyristor / Diode Modules
FF650R17IE4DP_B2 | IGBT Modules
FF600R17ME4P | IGBT Modules
DZ950N44K | Thyristor / Diode Modules
FF1200R12IE5P | IGBT Modules
FF1400R12IP4P | IGBT Modules
FZ3600R17HE4P | IGBT Modules
TT600N16KOF | Thyristor / Diode Modules
FF1400R17IP4P | IGBT Modules
FF500R17KE4 | IGBT Modules
TLE9104SH | FLEX | Multichannel SPI Low-Side Power Switch
FF900R12IP4D | IGBT Modules
1 2 3 4
IHV B 3300 V, 1500 A 190 mm single switch IGBT Module with TRENCHSTOP™ IGBT 3 and Emitter Controlled diode - The experienced solution for traction and your medium voltage drives applications.
Also available as soft switching, low loss device: FZ1500R33HL3
Summary of Features
- High DC stability
- High short circuit capability
- Self limiting short circuit current
- Unbeatable robustness
- Tvj op = 150°C
- Low VCEsat with positive temperature coefficient
- AlSiC base plate for increased thermal cycling capability
- Package with CTI > 600
- Isolated base plate
Benefits
Applications
- Motor control and drives
- Power transmission and distribution
- Traction
- Uninterruptible power supplies (UPS)
- Wind
Designers who used this product also designed with
- FF1200R12IE5P |
IGBT Modules
- FF1400R12IP4P |
IGBT Modules
- FZ3600R17HE4P |
IGBT Modules
- TT600N16KOF |
Thyristor / Diode Modules
- FF1400R17IP4P |
IGBT Modules
- FF500R17KE4 |
IGBT Modules
- TLE9104SH |
FLEX | Multichannel SPI Low-Side Power Switch
- FF900R12IP4D |
IGBT Modules
- DD435N40K |
Thyristor / Diode Modules
- FF450R33T3E3 |
IGBT Modules
- D6001N50T |
Rectifier Diodes
- FF450R33T3E3_B5 |
IGBT Modules
- DZ435N40K |
Thyristor / Diode Modules
- FF650R17IE4DP_B2 |
IGBT Modules
- FF600R17ME4P |
IGBT Modules
- DZ950N44K |
Thyristor / Diode Modules
- FF1200R12IE5P |
IGBT Modules
- FF1400R12IP4P |
IGBT Modules
- FZ3600R17HE4P |
IGBT Modules
- TT600N16KOF |
Thyristor / Diode Modules
- FF1400R17IP4P |
IGBT Modules
- FF500R17KE4 |
IGBT Modules
- TLE9104SH |
FLEX | Multichannel SPI Low-Side Power Switch
- FF900R12IP4D |
IGBT Modules
1
2
3
4