Infineon Technologies AG IGBTs - Single - IGB20N60H3 IGB20N60H3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 121535-IGB20N60H3 Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO263-3 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 170W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 690μJ Turn-on and Turn-off delay time: 16ns/194ns Testing Conditions: 400V, 20A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 121535-IGB20N60H3 Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO263-3 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 170W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 690μJ Turn-on and Turn-off delay time: 16ns/194ns Testing Conditions: 400V, 20A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IGB20N60H3 - 121535-IGB20N60H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGB20N60H3
121535-IGB20N60H3
IGBTs - Single - IGB20N60H3 121535-IGB20N60H3
Manufacturer: Infineon Technologies Win Source Part Number: 121535-IGB20N60H3 Packaging: Reel - TR Mounting: SMD (SMT) IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 120nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO263-3 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 170W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 690μJ Turn-on and Turn-off delay time: 16ns/194ns Testing Conditions: 400V, 20A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 121535-IGB20N60H3
Packaging: Reel - TR
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 120nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO263-3
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 170W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A
Total Switching Energy(Ets): 690μJ
Turn-on and Turn-off delay time: 16ns/194ns
Testing Conditions: 400V, 20A, 14.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600v IGBT Transistor
279-IGB20N60H3
600v IGBT Transistor 279-IGB20N60H3
IGBTs 600v Hi-Speed SW IGBT Product overview: IGB20N60H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600v. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600v. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB20N60H3 can be used for catalog matching and distributor lookup.

IGBTs 600v Hi-Speed SW IGBT Product overview: IGB20N60H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600v. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600v. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGB20N60H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGB20N60H3
IGBT Transistors IGB20N60H3
IGBT Transistors 600v Hi-Speed SW IGBT

IGBT Transistors 600v Hi-Speed SW IGBT

Buy Now Datasheet
Transistors - IGB20N60H3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IGB20N60H3
Transistors IGB20N60H3
IGBT Transistors 600v Hi-Speed SW IGBT

IGBT Transistors 600v Hi-Speed SW IGBT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 121535-IGB20N60H3 279-IGB20N60H3 IGB20N60H3 IGB20N60H3
Product Name IGBTs - Single - IGB20N60H3 600v IGBT Transistor IGBT Transistors Transistors
VCE(on) 2.4 volts
Unlock Full Specs
to access all available technical data