Infineon Technologies AG Power - IGBT - IGBT Discretes - IGW15N120H3 IGW15N120H3

Description
1200 V, 15 A IGBT Discrete in TO-247 package 1200 V, 15 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
1200 V, 15 A IGBT Discrete in TO-247 package 1200 V, 15 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Discretes - IGW15N120H3 - IGW15N120H3 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Discretes - IGW15N120H3
IGW15N120H3
Power - IGBT - IGBT Discretes - IGW15N120H3 IGW15N120H3
1200 V, 15 A IGBT Discrete in TO-247 package 1200 V, 15 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freedom Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Applications Photovoltaic Uninterruptible power supplies (UPS)

1200 V, 15 A IGBT Discrete in TO-247 package

1200 V, 15 A single HighSpeed 3 H3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz
  • Low switching losses for high efficiency
  • Excellent VCEsat behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freedom

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 1200 V IGBT efficiency and EMI behavior

Applications

  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet
IGBTs - Single - IGW15N120H3 - 1045144-IGW15N120H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IGW15N120H3
1045144-IGW15N120H3
IGBTs - Single - IGW15N120H3 1045144-IGW15N120H3
Manufacturer: Infineon Technologies Win Source Part Number: 1045144-IGW15N120H3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 75nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 217W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A Total Switching Energy(Ets): 1.55mJ Turn-on and Turn-off delay time: 21ns/260ns Testing Conditions: 600V, 15A, 35 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045144-IGW15N120H3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 75nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 217W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A
Total Switching Energy(Ets): 1.55mJ
Turn-on and Turn-off delay time: 21ns/260ns
Testing Conditions: 600V, 15A, 35 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-IGW15N120H3
IGBT Transistor 279-IGW15N120H3
IGBTs IGBT PRODUCTS Product overview: IGW15N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW15N120H3 can be used for catalog matching and distributor lookup.

IGBTs IGBT PRODUCTS Product overview: IGW15N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IGW15N120H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - IGW15N120H3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IGW15N120H3
Transistors IGW15N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IGW15N120H3
IGBT Transistors IGW15N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number IGW15N120H3 1045144-IGW15N120H3 279-IGW15N120H3 IGW15N120H3 IGW15N120H3
Product Name Power - IGBT - IGBT Discretes - IGW15N120H3 IGBTs - Single - IGW15N120H3 IGBT Transistor Transistors IGBT Transistors
VCE(on) 1200 volts 2.4 volts
Switching Speed 20 to 100 kHz
tr 34 ns
tf 14 ns
Unlock Full Specs
to access all available technical data