IGP40N65F5 is a 650 V, 40 A IGBT discrete device using TRENCHSTOP5 technology for high-speed switching in applications such as solar converters, uninterruptible power supplies, and welding converters. It is housed in a PG-TO220-3 package with a maximum junction temperature of 175°C, a collector-emitter saturation voltage of 1.6 V at 25°C and 40 A, and a gate-emitter threshold voltage of 3.2 to 4.8 V. The device is RoHS compliant and qualified according to JEDEC standards. Thermal resistance from junction to case is 0.60 K/W.
650 V, 40 A IGBT Discrete in TO-247 package
Hard- switching 650 V, 40 A TRENCHSTOP™5 IGBT discrete in TO-247 package for high efficiency demands.
Summary of Features
Benefits
Applications
IGBT Transistors ENGINEERING SAMPLES TRENCHSTOP-5 IGBT
| Infineon Technologies AG | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IGP40N65F5 | IGP40N65F5 |
| Product Name | Power - IGBT - IGBT Discretes - IGP40N65F5 | IGBT Transistors |
| VCE(on) | 650 volts | |
| Switching Speed | 60 to 120 kHz | |
| tr | 13 ns |